Accessorie Air Compressor Systems KOR - Kaeser Oil Removal Filter KOR-1875P

Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi
Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi

Suppliers

Company
Product
Description
Supplier Links
KOR - Kaeser Oil Removal Filter - KOR-1875P - Accessorie Air Compressor Systems
Orange, CA, USA
KOR - Kaeser Oil Removal Filter
KOR-1875P
KOR - Kaeser Oil Removal Filter KOR-1875P
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi

Downstream of Refrigerated Air Dryer
Upstream of Desiccant Dryer

  • Liquid Removal - 99.99+% of oil
  • Max. Liquid Loading -1.000 ppm w/w
  • Solid Particle Removal - 0.01 micron
  • Oil Carry-Over - 0.01 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-3 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KOR-1875P
Product Name KOR - Kaeser Oil Removal Filter
Connection 3 in. NPTM
Features Gauge
Dimensions & Weight 120 lbs
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Mesh Screen Filter - FMHS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
Micro filter - MS6N-LFM-1/2-ARV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Filter Size 6 microns (6 micrometers)
View Details
Parker Finite - F Series Filter Vessel - FT4-1201-6QU - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 4"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details