Accessorie Air Compressor Systems KFS - Kaeser Filtered Separator KFS-375

Description
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi
Description
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi

Suppliers

Company
Product
Description
Supplier Links
KFS - Kaeser Filtered Separator - KFS-375 - Accessorie Air Compressor Systems
Orange, CA, USA
KFS - Kaeser Filtered Separator
KFS-375
KFS - Kaeser Filtered Separator KFS-375
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi

Downstream of Aftercooler

  • Liquid Removal - 99+% of water
  • Max. Liquid Loading - 25,000 ppm w/w
  • Solid Particle Removal - 3 microns
  • Oil Carry-Over - 5 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-1.5 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KFS-375
Product Name KFS - Kaeser Filtered Separator
Connection 1 1/2" NPT
Features Gauge
Dimensions & Weight 12 lbs
Unlock Full Specs
to access all available technical data

Similar Products

M3 Male Thread to Female Thread, Sintered Filter - C3F - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Parker Finite - HN Series Filter Vessel - HN8L-6CUG - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 2" NPT; 2"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Fine filter - MS4N-LFM-1/4-BRM-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; 1/4 NPT
Filter Size 4 microns (4 micrometers)
View Details