Accessorie Air Compressor Systems Kaeser Heated Purge Dryers - KED Series KED 3200

Description
Flow Capacities Maximum inlet flow capacities at various pressures: To determine a dryer's inlet flow capacity at inlet pressures other than 100 psig, multiply the dryer's rated inlet flow (found in Table 1) by the multiplier from Table 2 that corresponds to the system pressure at the dryer inlet. KAD Dew Point Options Meet ISO 8573.1 Air Quality Standards (Table 3) Models KAD and KAD PS allow the user to select outlet pressure dew points corresponding to the four different ISO 8573.1 air quality classes. KAD E models are preset to deliver the commonly used ISO 8573.1 Class 2 outlet pressure dew point. Outlet flow capacities: For dryers operating at less than maximum flow and using the Purge Economizer feature and/or operating at pressures other than 100 psig, contact factory for correct purge flow. Average Heater kW (fixed cycle) = (kW required to produce 280°F temperature rise) x (235 min. max heat time) / (240 min. drying time) Actual kW is normally much lower and proportional with the average annual water load presented to the dryer.
Description
Flow Capacities Maximum inlet flow capacities at various pressures: To determine a dryer's inlet flow capacity at inlet pressures other than 100 psig, multiply the dryer's rated inlet flow (found in Table 1) by the multiplier from Table 2 that corresponds to the system pressure at the dryer inlet. KAD Dew Point Options Meet ISO 8573.1 Air Quality Standards (Table 3) Models KAD and KAD PS allow the user to select outlet pressure dew points corresponding to the four different ISO 8573.1 air quality classes. KAD E models are preset to deliver the commonly used ISO 8573.1 Class 2 outlet pressure dew point. Outlet flow capacities: For dryers operating at less than maximum flow and using the Purge Economizer feature and/or operating at pressures other than 100 psig, contact factory for correct purge flow. Average Heater kW (fixed cycle) = (kW required to produce 280°F temperature rise) x (235 min. max heat time) / (240 min. drying time) Actual kW is normally much lower and proportional with the average annual water load presented to the dryer.

Suppliers

Company
Product
Description
Supplier Links
Kaeser Heated Purge Dryers - KED Series - KED 3200 - Accessorie Air Compressor Systems
Orange, CA, USA
Kaeser Heated Purge Dryers - KED Series
KED 3200
Kaeser Heated Purge Dryers - KED Series KED 3200
Flow Capacities Maximum inlet flow capacities at various pressures: To determine a dryer's inlet flow capacity at inlet pressures other than 100 psig, multiply the dryer's rated inlet flow (found in Table 1) by the multiplier from Table 2 that corresponds to the system pressure at the dryer inlet. KAD Dew Point Options Meet ISO 8573.1 Air Quality Standards (Table 3) Models KAD and KAD PS allow the user to select outlet pressure dew points corresponding to the four different ISO 8573.1 air quality classes. KAD E models are preset to deliver the commonly used ISO 8573.1 Class 2 outlet pressure dew point. Outlet flow capacities: For dryers operating at less than maximum flow and using the Purge Economizer feature and/or operating at pressures other than 100 psig, contact factory for correct purge flow. Average Heater kW (fixed cycle) = (kW required to produce 280°F temperature rise) x (235 min. max heat time) / (240 min. drying time) Actual kW is normally much lower and proportional with the average annual water load presented to the dryer.

Flow Capacities Maximum inlet flow capacities at various pressures:
To determine a dryer's inlet flow capacity at inlet pressures other than 100 psig, multiply the dryer's rated inlet flow (found in Table 1) by the multiplier from Table 2 that corresponds to the system pressure at the dryer inlet.
KAD Dew Point Options Meet ISO 8573.1 Air Quality Standards (Table 3)
Models KAD and KAD PS allow the user to select outlet pressure dew points corresponding to the four different ISO 8573.1 air quality classes.
KAD E models are preset to deliver the commonly used ISO 8573.1 Class 2 outlet pressure dew point.
Outlet flow capacities:
For dryers operating at less than maximum flow and using the Purge Economizer feature and/or operating at pressures other than 100 psig, contact factory for correct purge flow.
Average Heater kW (fixed cycle) = (kW required to produce 280°F temperature rise) x (235 min. max heat time) / (240 min. drying time) Actual kW is normally much lower and proportional with the average annual water load presented to the dryer.

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Dryers
Product Number KED 3200
Product Name Kaeser Heated Purge Dryers - KED Series
Dryer Technology Desiccant
Unlock Full Specs
to access all available technical data

Similar Products

Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Hankison - HPR Series Compressed Air Dryer - HPR_150 - Rogers Machinery Company, Inc.
Specs
Dryer Technology Refrigerated
Capacity 150 SCFM (255 m³/hr)
View Details
Breathing Air System - KBS Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Filter; Automatic Condensate Drain
Capacity 18 to 1130 SCFM (30.6 to 1921 m³/hr)
View Details
Membrane air dryer - LDM1-1-D-MAXI-600 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 21.19 SCFM (36.01 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details