Accessorie Air Compressor Systems Activated Carbon Tower - Clean Air Treatment KAT 2800

Description
Kaeser's Activated carbon Towers (KAT) are single tower pressure vessels filled with activated carbon adsorbent, that virtually eliminates oil vapor in compressed air. Other hydrocarbon vapors normally absorbable by activated carbon are also removed. KAT's are used where oil vapor and odor contaminate end products such as food and drugs, or when the odor makes the environment uncomfortable. Activated carbon works by adsorbing contaminants onto the surface of its internal pores. This process continues until it is saturated. When this occurs, the spent activated carbon should be removed and replaced. Easy Installation The KAT only requires piping connection for complete installation. For best performance, the KAT ... Kaeser's Activated carbon Towers (KAT) are single tower pressure vessels filled with activated carbon adsorbent, that virtually eliminates oil vapor in compressed air. Other hydrocarbon vapors normally absorbable by activated carbon are also removed. KAT's are used where oil vapor and odor contaminate end products such as food and drugs, or when the odor makes the environment uncomfortable. Activated carbon works by adsorbing contaminants onto the surface of its internal pores. This process continues until it is saturated. When this occurs, the spent activated carbon should be removed and replaced. Easy Installation The KAT only requires piping connection for complete installation. For best performance, the KAT should be installed after a refrigerated air dryer. Using a Kaeser coalescing oil removal filter as a prefilter will greatly extend the life of the carbon bed. A Kaeser particulate filter installed after the KAT will prevent carbon dust and other solid contaminants from going downstream and harming equipment. Engineering Data Maximum Inlet Flow Capacities Table 1 lists the maximum inlet flow capacity at 100 psig. To determine maxi mum inlet flows at inlet pressures other than 100 psig, multiply the maximum flow from Table 1 by the multiplier from Table 2 that corresponds to the KAT inlet pressure. Tower Sizing At an inlet oil vapor concentration of 0.1 ppm w/w, the adsorber tower has a life of 30,000 hours at rated flow conditions. This concentration corresponds to air saturated with typical mineral oil at 75°F and 100 psig. At an inlet oil vapor concentration of 0.35 ppm w/w, the adsorber tower has a life of 8,800 hours at rated flow conditions. This concentration corresponds to air saturated with typical mineral oil of 100°F and 100 psig.
Description
Kaeser's Activated carbon Towers (KAT) are single tower pressure vessels filled with activated carbon adsorbent, that virtually eliminates oil vapor in compressed air. Other hydrocarbon vapors normally absorbable by activated carbon are also removed. KAT's are used where oil vapor and odor contaminate end products such as food and drugs, or when the odor makes the environment uncomfortable. Activated carbon works by adsorbing contaminants onto the surface of its internal pores. This process continues until it is saturated. When this occurs, the spent activated carbon should be removed and replaced. Easy Installation The KAT only requires piping connection for complete installation. For best performance, the KAT ... Kaeser's Activated carbon Towers (KAT) are single tower pressure vessels filled with activated carbon adsorbent, that virtually eliminates oil vapor in compressed air. Other hydrocarbon vapors normally absorbable by activated carbon are also removed. KAT's are used where oil vapor and odor contaminate end products such as food and drugs, or when the odor makes the environment uncomfortable. Activated carbon works by adsorbing contaminants onto the surface of its internal pores. This process continues until it is saturated. When this occurs, the spent activated carbon should be removed and replaced. Easy Installation The KAT only requires piping connection for complete installation. For best performance, the KAT should be installed after a refrigerated air dryer. Using a Kaeser coalescing oil removal filter as a prefilter will greatly extend the life of the carbon bed. A Kaeser particulate filter installed after the KAT will prevent carbon dust and other solid contaminants from going downstream and harming equipment. Engineering Data Maximum Inlet Flow Capacities Table 1 lists the maximum inlet flow capacity at 100 psig. To determine maxi mum inlet flows at inlet pressures other than 100 psig, multiply the maximum flow from Table 1 by the multiplier from Table 2 that corresponds to the KAT inlet pressure. Tower Sizing At an inlet oil vapor concentration of 0.1 ppm w/w, the adsorber tower has a life of 30,000 hours at rated flow conditions. This concentration corresponds to air saturated with typical mineral oil at 75°F and 100 psig. At an inlet oil vapor concentration of 0.35 ppm w/w, the adsorber tower has a life of 8,800 hours at rated flow conditions. This concentration corresponds to air saturated with typical mineral oil of 100°F and 100 psig.

Suppliers

Company
Product
Description
Supplier Links
Activated Carbon Tower - Clean Air Treatment - KAT 2800 - Accessorie Air Compressor Systems
Orange, CA, USA
Activated Carbon Tower - Clean Air Treatment
KAT 2800
Activated Carbon Tower - Clean Air Treatment KAT 2800
Kaeser's Activated carbon Towers (KAT) are single tower pressure vessels filled with activated carbon adsorbent, that virtually eliminates oil vapor in compressed air. Other hydrocarbon vapors normally absorbable by activated carbon are also removed. KAT's are used where oil vapor and odor contaminate end products such as food and drugs, or when the odor makes the environment uncomfortable. Activated carbon works by adsorbing contaminants onto the surface of its internal pores. This process continues until it is saturated. When this occurs, the spent activated carbon should be removed and replaced. Easy Installation The KAT only requires piping connection for complete installation. For best performance, the KAT ... Kaeser's Activated carbon Towers (KAT) are single tower pressure vessels filled with activated carbon adsorbent, that virtually eliminates oil vapor in compressed air. Other hydrocarbon vapors normally absorbable by activated carbon are also removed. KAT's are used where oil vapor and odor contaminate end products such as food and drugs, or when the odor makes the environment uncomfortable. Activated carbon works by adsorbing contaminants onto the surface of its internal pores. This process continues until it is saturated. When this occurs, the spent activated carbon should be removed and replaced. Easy Installation The KAT only requires piping connection for complete installation. For best performance, the KAT should be installed after a refrigerated air dryer. Using a Kaeser coalescing oil removal filter as a prefilter will greatly extend the life of the carbon bed. A Kaeser particulate filter installed after the KAT will prevent carbon dust and other solid contaminants from going downstream and harming equipment. Engineering Data Maximum Inlet Flow Capacities Table 1 lists the maximum inlet flow capacity at 100 psig. To determine maxi mum inlet flows at inlet pressures other than 100 psig, multiply the maximum flow from Table 1 by the multiplier from Table 2 that corresponds to the KAT inlet pressure. Tower Sizing At an inlet oil vapor concentration of 0.1 ppm w/w, the adsorber tower has a life of 30,000 hours at rated flow conditions. This concentration corresponds to air saturated with typical mineral oil at 75°F and 100 psig. At an inlet oil vapor concentration of 0.35 ppm w/w, the adsorber tower has a life of 8,800 hours at rated flow conditions. This concentration corresponds to air saturated with typical mineral oil of 100°F and 100 psig.

Kaeser's Activated carbon Towers (KAT) are single tower pressure vessels filled with activated carbon adsorbent, that virtually eliminates oil vapor in compressed air. Other hydrocarbon vapors normally absorbable by activated carbon are also removed.
KAT's are used where oil vapor and odor contaminate end products such as food and drugs, or when the odor makes the environment uncomfortable.
Activated carbon works by adsorbing contaminants onto the surface of its internal pores. This process continues until it is saturated. When this occurs, the spent activated carbon should be removed and replaced.
Easy Installation
The KAT only requires piping connection for complete installation. For best performance, the KAT ...
Kaeser's Activated carbon Towers (KAT) are single tower pressure vessels filled with activated carbon adsorbent, that virtually eliminates oil vapor in compressed air. Other hydrocarbon vapors normally absorbable by activated carbon are also removed.
KAT's are used where oil vapor and odor contaminate end products such as food and drugs, or when the odor makes the environment uncomfortable.
Activated carbon works by adsorbing contaminants onto the surface of its internal pores. This process continues until it is saturated. When this occurs, the spent activated carbon should be removed and replaced.
Easy Installation
The KAT only requires piping connection for complete installation. For best performance, the KAT should be installed after a refrigerated air dryer. Using a Kaeser coalescing oil removal filter as a prefilter will greatly extend the life of the carbon bed. A Kaeser particulate filter installed after the KAT will prevent carbon dust and other solid contaminants from going downstream and harming equipment.
Engineering Data
Maximum Inlet Flow Capacities Table 1 lists the maximum inlet flow capacity at 100 psig. To determine maxi mum inlet flows at inlet pressures other than 100 psig, multiply the maximum flow from Table 1 by the multiplier from Table 2 that corresponds to the KAT inlet pressure.
Tower Sizing
At an inlet oil vapor concentration of 0.1 ppm w/w, the adsorber tower has a life of 30,000 hours at rated flow conditions. This concentration corresponds to air saturated with typical mineral oil at 75°F and 100 psig.
At an inlet oil vapor concentration of 0.35 ppm w/w, the adsorber tower has a life of 8,800 hours at rated flow conditions. This concentration corresponds to air saturated with typical mineral oil of 100°F and 100 psig.

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KAT 2800
Product Name Activated Carbon Tower - Clean Air Treatment
Filter Type Adsorbent
Unlock Full Specs
to access all available technical data

Similar Products

 - 2784564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Parker Finite - HN Series Filter Vessel - HN8S-6CUG - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 2" NPT; 2"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Fine Screen Breathers - NPT Hex Nipples - BMB-1-SS - O'Keefe Controls Co.
Specs
Connection 1/8" NPT
Filter Size 10 microns (10 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details