Accessorie Air Compressor Systems Kaeser Wall-Mounted Desiccant Dryers KADW-20

Description
Consistently dry air For small applications that need very dry air, Kaeser offers a wall mounted version of its heatless adsorptive desiccant dryer, the KADW. These dryers are based on a "counterflow" design. Towers dry air as it flows up, and purge air on the way down. Therefore the driest desiccant is always at the top of the bed. This results in air leaving the on-stream tower consistently at the specified dew point. To ensure proper unit operation, the towers are designed to limit the air velocity. This prevents bed fluidization and desiccant dusting and ensures proper contact time between the air and desiccant. All units are designed for easy connection to an optional Kaeser Oil Removal (KOR) prefilter and the Kaeser Particulate (KPF) afterfilter. Precise dew points All KADW's include a highly accurate solid-state timer. The timer is set for a standard 10 minute cycle to ensure the required dew point. Large desiccant beds insure sufficient water vapor removal to yield -40°F pressure dew point on a 10 minute cycle. However, this timer is also field-adjustable to a 4 minute cycle if a -100°F pressure dew point is needed. For easy installation, Kaeser KADW series dryers are furnished in ready-to- mount cabinets. The dryers are completely assembled, piped and wired at the factory, and fully charged with desiccant. Simply make the utility connections, and the air dryer is ready for operation. Flow capacities Maximum inlet flow capacities at various pressures: To determine maximum inlet flow at air inlet pressures other than 100 psig, multiply the inlet flow from Table 1 by the multiplier from Table 2 that corresponds to system pressure at inlet of dryer. Purge flow at various capacities: To determine average or maximum purge flow at inlet pressures other than 100 psig, multiply purge flow (Table 1), by the correction factor (Table 3) that corresponds to system pressure at inlet of dryer Outlet flow capacities: To determine outlet flow capacity, subtract purge flow from inlet flow. Optional Equipment: Filters Filters provide the additional protection from contaminants that degrade desiccant performance. Filters remove solid particles, oil aerosols, moisture and oil vapors. Adding filters to the compressed air system will save considerable costs in process downtime, cleaning tools, and repairing equipment. Maximum working pressure: 150 psig. Electrics: 115/1/60; 230/1/60; NEMA 1 (standard); NEMA 4 (optional). Note 1: Inlet flows are established in accordance with CAGI (Compressed Air and Gas Institute) standard ADF-200, Dual Stage Regenerative Desiccant Compressed Air Dryers - Methods for Testing and Rating. Conditions for rating dryers are: Inlet pressure - 100 psig; inlet temperature - saturated at 100°F. Actual pressure drop for all units is less than 3 psi at rated conditions. Note 2: Average Purge Flow is the total amount of air used to purge and repressurize off-stream towers averaged over the cycle time. Maximum purge flow is the flow rate through the off-stream tower during that portion of the cycle the purge/repressurizati on valve is open.
Description
Consistently dry air For small applications that need very dry air, Kaeser offers a wall mounted version of its heatless adsorptive desiccant dryer, the KADW. These dryers are based on a "counterflow" design. Towers dry air as it flows up, and purge air on the way down. Therefore the driest desiccant is always at the top of the bed. This results in air leaving the on-stream tower consistently at the specified dew point. To ensure proper unit operation, the towers are designed to limit the air velocity. This prevents bed fluidization and desiccant dusting and ensures proper contact time between the air and desiccant. All units are designed for easy connection to an optional Kaeser Oil Removal (KOR) prefilter and the Kaeser Particulate (KPF) afterfilter. Precise dew points All KADW's include a highly accurate solid-state timer. The timer is set for a standard 10 minute cycle to ensure the required dew point. Large desiccant beds insure sufficient water vapor removal to yield -40°F pressure dew point on a 10 minute cycle. However, this timer is also field-adjustable to a 4 minute cycle if a -100°F pressure dew point is needed. For easy installation, Kaeser KADW series dryers are furnished in ready-to- mount cabinets. The dryers are completely assembled, piped and wired at the factory, and fully charged with desiccant. Simply make the utility connections, and the air dryer is ready for operation. Flow capacities Maximum inlet flow capacities at various pressures: To determine maximum inlet flow at air inlet pressures other than 100 psig, multiply the inlet flow from Table 1 by the multiplier from Table 2 that corresponds to system pressure at inlet of dryer. Purge flow at various capacities: To determine average or maximum purge flow at inlet pressures other than 100 psig, multiply purge flow (Table 1), by the correction factor (Table 3) that corresponds to system pressure at inlet of dryer Outlet flow capacities: To determine outlet flow capacity, subtract purge flow from inlet flow. Optional Equipment: Filters Filters provide the additional protection from contaminants that degrade desiccant performance. Filters remove solid particles, oil aerosols, moisture and oil vapors. Adding filters to the compressed air system will save considerable costs in process downtime, cleaning tools, and repairing equipment. Maximum working pressure: 150 psig. Electrics: 115/1/60; 230/1/60; NEMA 1 (standard); NEMA 4 (optional). Note 1: Inlet flows are established in accordance with CAGI (Compressed Air and Gas Institute) standard ADF-200, Dual Stage Regenerative Desiccant Compressed Air Dryers - Methods for Testing and Rating. Conditions for rating dryers are: Inlet pressure - 100 psig; inlet temperature - saturated at 100°F. Actual pressure drop for all units is less than 3 psi at rated conditions. Note 2: Average Purge Flow is the total amount of air used to purge and repressurize off-stream towers averaged over the cycle time. Maximum purge flow is the flow rate through the off-stream tower during that portion of the cycle the purge/repressurizati on valve is open.

Suppliers

Company
Product
Description
Supplier Links
Kaeser Wall-Mounted Desiccant Dryers - KADW-20 - Accessorie Air Compressor Systems
Orange, CA, USA
Kaeser Wall-Mounted Desiccant Dryers
KADW-20
Kaeser Wall-Mounted Desiccant Dryers KADW-20
Consistently dry air For small applications that need very dry air, Kaeser offers a wall mounted version of its heatless adsorptive desiccant dryer, the KADW. These dryers are based on a "counterflow" design. Towers dry air as it flows up, and purge air on the way down. Therefore the driest desiccant is always at the top of the bed. This results in air leaving the on-stream tower consistently at the specified dew point. To ensure proper unit operation, the towers are designed to limit the air velocity. This prevents bed fluidization and desiccant dusting and ensures proper contact time between the air and desiccant. All units are designed for easy connection to an optional Kaeser Oil Removal (KOR) prefilter and the Kaeser Particulate (KPF) afterfilter. Precise dew points All KADW's include a highly accurate solid-state timer. The timer is set for a standard 10 minute cycle to ensure the required dew point. Large desiccant beds insure sufficient water vapor removal to yield -40°F pressure dew point on a 10 minute cycle. However, this timer is also field-adjustable to a 4 minute cycle if a -100°F pressure dew point is needed. For easy installation, Kaeser KADW series dryers are furnished in ready-to- mount cabinets. The dryers are completely assembled, piped and wired at the factory, and fully charged with desiccant. Simply make the utility connections, and the air dryer is ready for operation. Flow capacities Maximum inlet flow capacities at various pressures: To determine maximum inlet flow at air inlet pressures other than 100 psig, multiply the inlet flow from Table 1 by the multiplier from Table 2 that corresponds to system pressure at inlet of dryer. Purge flow at various capacities: To determine average or maximum purge flow at inlet pressures other than 100 psig, multiply purge flow (Table 1), by the correction factor (Table 3) that corresponds to system pressure at inlet of dryer Outlet flow capacities: To determine outlet flow capacity, subtract purge flow from inlet flow. Optional Equipment: Filters Filters provide the additional protection from contaminants that degrade desiccant performance. Filters remove solid particles, oil aerosols, moisture and oil vapors. Adding filters to the compressed air system will save considerable costs in process downtime, cleaning tools, and repairing equipment. Maximum working pressure: 150 psig. Electrics: 115/1/60; 230/1/60; NEMA 1 (standard); NEMA 4 (optional). Note 1: Inlet flows are established in accordance with CAGI (Compressed Air and Gas Institute) standard ADF-200, Dual Stage Regenerative Desiccant Compressed Air Dryers - Methods for Testing and Rating. Conditions for rating dryers are: Inlet pressure - 100 psig; inlet temperature - saturated at 100°F. Actual pressure drop for all units is less than 3 psi at rated conditions. Note 2: Average Purge Flow is the total amount of air used to purge and repressurize off-stream towers averaged over the cycle time. Maximum purge flow is the flow rate through the off-stream tower during that portion of the cycle the purge/repressurizati on valve is open.

Consistently dry air
For small applications that need very dry air, Kaeser offers a wall mounted version of its heatless adsorptive desiccant dryer, the KADW. These dryers are based on a "counterflow" design. Towers dry air as it flows up, and purge air on the way down. Therefore the driest desiccant is always at the top of the bed. This results in air leaving the on-stream tower consistently at the specified dew point.
To ensure proper unit operation, the towers are designed to limit the air velocity. This prevents bed fluidization and desiccant dusting and ensures proper contact time between the air and desiccant.
All units are designed for easy connection to an optional Kaeser Oil Removal (KOR) prefilter and the Kaeser Particulate (KPF) afterfilter.
Precise dew points
All KADW's include a highly accurate solid-state timer. The timer is set for a standard 10 minute cycle to ensure the required dew point.
Large desiccant beds insure sufficient water vapor removal to yield -40°F pressure dew point on a 10 minute cycle. However, this timer is also field-adjustable to a 4 minute cycle if a -100°F pressure dew point is needed.
For easy installation, Kaeser KADW series dryers are furnished in ready-to- mount cabinets. The dryers are completely assembled, piped and wired at the factory, and fully charged with desiccant. Simply make the utility connections, and the air dryer is ready for operation.
Flow capacities
Maximum inlet flow capacities at various pressures: To determine maximum inlet flow at air inlet pressures other than 100 psig, multiply the inlet flow from Table 1 by the multiplier from Table 2 that corresponds to system pressure at inlet of dryer.
Purge flow at various capacities:
To determine average or maximum purge flow at inlet pressures other than 100 psig, multiply purge flow (Table 1), by the correction factor (Table 3) that corresponds to system pressure at inlet of dryer
Outlet flow capacities:
To determine outlet flow capacity, subtract purge flow from inlet flow.
Optional Equipment: Filters
Filters provide the additional protection from contaminants that degrade desiccant performance. Filters remove solid particles, oil aerosols, moisture and oil vapors. Adding filters to the compressed air system will save considerable costs in process downtime, cleaning tools, and repairing equipment.
Maximum working pressure: 150 psig. Electrics: 115/1/60; 230/1/60; NEMA 1 (standard); NEMA 4 (optional). Note 1: Inlet flows are established in accordance with CAGI (Compressed Air and Gas Institute) standard ADF-200, Dual Stage Regenerative Desiccant Compressed Air Dryers - Methods for Testing and Rating. Conditions for rating dryers are: Inlet pressure - 100 psig; inlet temperature - saturated at 100°F. Actual pressure drop for all units is less than 3 psi at rated conditions.
Note 2: Average Purge Flow is the total amount of air used to purge and repressurize off-stream towers averaged over the cycle time. Maximum purge flow is the flow rate through the off-stream tower during that portion of the cycle the purge/repressurization valve is open.

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Dryers
Product Number KADW-20
Product Name Kaeser Wall-Mounted Desiccant Dryers
Dryer Technology Desiccant
Unlock Full Specs
to access all available technical data

Similar Products

Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
ZEKS - ZPB Series Compressed Air Dryer - 90ZPB - Rogers Machinery Company, Inc.
Specs
Capacity 90 SCFM (153 m³/hr)
View Details
Heatless Desiccant Dryer - KAD Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Gauge; Filter
Capacity 40 to 5400 SCFM (67.99 to 9179 m³/hr)
View Details
Membrane air dryer - MS4N-LDM1-1/4-P10-Z - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 3.53 SCFM (6 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details