Accessorie Air Compressor Systems High Temperature Refrigerated Dryer HTRD 50

Description
Dryer, Filter, and Drain in One Compact Package Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-25 hp piston compressors, although they will work well with any similar sized compressor producing high discharge temperatures. The HTRD contains an aftercooler, refrigeration unit, filtered separator and drain to remove moisture and contaminants to a level suitable for most shop tools. This greatly increases tool life, reducing maintenance and downtime, for paint spraying applications we strongly recommend also using a KOR model coalescing filter. Easy to Install The HTRD dryer features a compact design that requires little floor space and allows for convenient installation. ... Dryer, Filter, and Drain in One Compact Package Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-25 hp piston compressors, although they will work well with any similar sized compressor producing high discharge temperatures. The HTRD contains an aftercooler, refrigeration unit, filtered separator and drain to remove moisture and contaminants to a level suitable for most shop tools. This greatly increases tool life, reducing maintenance and downtime, for paint spraying applications we strongly recommend also using a KOR model coalescing filter. Easy to Install The HTRD dryer features a compact design that requires little floor space and allows for convenient installation. Staggered inlet/outlet connections make piping easy. Simply make pipe connections and plug in the electrical cord to a 120 V or 230 V depending on model, 1 phase outlet and the unit is ready for operation. Easy to Use and Maintain The dryer operates continuously without adjustments. Replacing the filter sleeve is simple and cleaning the refrigeration condenser filter and inlet strainer is easy to accomplish. All dryers are CSA certified, CFC free, and use environmentally friendly R407c refrigerant. Five-year warranty on heat exchanger. Two-year warranty on refrigeration system.
Description
Dryer, Filter, and Drain in One Compact Package Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-25 hp piston compressors, although they will work well with any similar sized compressor producing high discharge temperatures. The HTRD contains an aftercooler, refrigeration unit, filtered separator and drain to remove moisture and contaminants to a level suitable for most shop tools. This greatly increases tool life, reducing maintenance and downtime, for paint spraying applications we strongly recommend also using a KOR model coalescing filter. Easy to Install The HTRD dryer features a compact design that requires little floor space and allows for convenient installation. ... Dryer, Filter, and Drain in One Compact Package Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-25 hp piston compressors, although they will work well with any similar sized compressor producing high discharge temperatures. The HTRD contains an aftercooler, refrigeration unit, filtered separator and drain to remove moisture and contaminants to a level suitable for most shop tools. This greatly increases tool life, reducing maintenance and downtime, for paint spraying applications we strongly recommend also using a KOR model coalescing filter. Easy to Install The HTRD dryer features a compact design that requires little floor space and allows for convenient installation. Staggered inlet/outlet connections make piping easy. Simply make pipe connections and plug in the electrical cord to a 120 V or 230 V depending on model, 1 phase outlet and the unit is ready for operation. Easy to Use and Maintain The dryer operates continuously without adjustments. Replacing the filter sleeve is simple and cleaning the refrigeration condenser filter and inlet strainer is easy to accomplish. All dryers are CSA certified, CFC free, and use environmentally friendly R407c refrigerant. Five-year warranty on heat exchanger. Two-year warranty on refrigeration system.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Refrigerated Dryer - HTRD 50 - Accessorie Air Compressor Systems
Orange, CA, USA
High Temperature Refrigerated Dryer
HTRD 50
High Temperature Refrigerated Dryer HTRD 50
Dryer, Filter, and Drain in One Compact Package Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-25 hp piston compressors, although they will work well with any similar sized compressor producing high discharge temperatures. The HTRD contains an aftercooler, refrigeration unit, filtered separator and drain to remove moisture and contaminants to a level suitable for most shop tools. This greatly increases tool life, reducing maintenance and downtime, for paint spraying applications we strongly recommend also using a KOR model coalescing filter. Easy to Install The HTRD dryer features a compact design that requires little floor space and allows for convenient installation. ... Dryer, Filter, and Drain in One Compact Package Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-25 hp piston compressors, although they will work well with any similar sized compressor producing high discharge temperatures. The HTRD contains an aftercooler, refrigeration unit, filtered separator and drain to remove moisture and contaminants to a level suitable for most shop tools. This greatly increases tool life, reducing maintenance and downtime, for paint spraying applications we strongly recommend also using a KOR model coalescing filter. Easy to Install The HTRD dryer features a compact design that requires little floor space and allows for convenient installation. Staggered inlet/outlet connections make piping easy. Simply make pipe connections and plug in the electrical cord to a 120 V or 230 V depending on model, 1 phase outlet and the unit is ready for operation. Easy to Use and Maintain The dryer operates continuously without adjustments. Replacing the filter sleeve is simple and cleaning the refrigeration condenser filter and inlet strainer is easy to accomplish. All dryers are CSA certified, CFC free, and use environmentally friendly R407c refrigerant. Five-year warranty on heat exchanger. Two-year warranty on refrigeration system.

Dryer, Filter, and Drain in One Compact Package
Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-25 hp piston compressors, although they will work well with any similar sized compressor producing high discharge temperatures. The HTRD contains an aftercooler, refrigeration unit, filtered separator and drain to remove moisture and contaminants to a level suitable for most shop tools. This greatly increases tool life, reducing maintenance and downtime, for paint spraying applications we strongly recommend also using a KOR model coalescing filter.
Easy to Install
The HTRD dryer features a compact design that requires little floor space and allows for convenient installation. ...
Dryer, Filter, and Drain in One Compact Package
Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-25 hp piston compressors, although they will work well with any similar sized compressor producing high discharge temperatures. The HTRD contains an aftercooler, refrigeration unit, filtered separator and drain to remove moisture and contaminants to a level suitable for most shop tools. This greatly increases tool life, reducing maintenance and downtime, for paint spraying applications we strongly recommend also using a KOR model coalescing filter.
Easy to Install
The HTRD dryer features a compact design that requires little floor space and allows for convenient installation. Staggered inlet/outlet connections make piping easy. Simply make pipe connections and plug in the electrical cord to a 120 V or 230 V depending on model, 1 phase outlet and the unit is ready for operation.
Easy to Use and Maintain
The dryer operates continuously without adjustments. Replacing the filter sleeve is simple and cleaning the refrigeration condenser filter and inlet strainer is easy to accomplish.
All dryers are CSA certified, CFC free, and use environmentally friendly R407c refrigerant.
Five-year warranty on heat exchanger.
Two-year warranty on refrigeration system.

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Dryers
Product Number HTRD 50
Product Name High Temperature Refrigerated Dryer
Dryer Technology Refrigerated
Unlock Full Specs
to access all available technical data

Similar Products

Hankison - HH Series Compressed Air Dryer - HHS_HHL_HHE-115 - Rogers Machinery Company, Inc.
Specs
Capacity 115 SCFM (195 m³/hr)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Membrane air dryer - LDM1-D-MAXI-600 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 21.19 SCFM (36.01 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Refrigerated Dryer - Secotec® TA - TC Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 20 to 138 SCFM (33.99 to 235 m³/hr)
Max. Pressure 150 psi (106 m H2O)
View Details