Accessorie Air Compressor Systems Masterline CR-25 Series Air Compressors CVSR-969A

Description
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features ... Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features that are built into each compressor package. You'll find a wide selection of styles and models from which to choose.
Description
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features ... Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features that are built into each compressor package. You'll find a wide selection of styles and models from which to choose.

Suppliers

Company
Product
Description
Supplier Links
Masterline CR-25 Series Air Compressors - CVSR-969A - Accessorie Air Compressor Systems
Orange, CA, USA
Masterline CR-25 Series Air Compressors
CVSR-969A
Masterline CR-25 Series Air Compressors CVSR-969A
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features ... Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features that are built into each compressor package. You'll find a wide selection of styles and models from which to choose.

Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire.
Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products.
We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features ...
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire.
Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products.
We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features that are built into each compressor package. You'll find a wide selection of styles and models from which to choose.

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number CVSR-969A
Product Name Masterline CR-25 Series Air Compressors
Compressor Technology Reciprocating Piston
Lubrication Style Lubricated
Mass Flow Capacity 18.2 SCFM (30.94 m³/hr)
Discharge / Operating Pressure 145 to 175 psi (102 to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CW Series Air Compressor - fs-curtis-cw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 117 to 639 SCFM (199 to 1086 m³/hr)
Discharge / Operating Pressure 30 to 250 psi (21.11 to 176 m H2O)
Horse Power 30 to 125 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC508P-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 2.5 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details