Accessorie Air Compressor Systems Curtis Mobile Truck Units Gas Engine Driven CVG9711EG

Description
Cast iron construction. 12 Volt starter and alternator (10, 11, and 16 hp). Engine idle control (10, 11, and 16 hp). ASME Air receiver. Built for 200 psi working pressure. Totally enclosed, OSHA Approved belt guard. V-Belt drive. Intake filter/silencer. 2 Year warranty. Designed to be Used For: In-truck mounting. Mobile lubricating units. Tire servicing. The farming and construction industries. Applications where up to 175 PSIG air is required and electricity is not available.Option: Available with heavy-duty Kohler engine.
Description
Cast iron construction. 12 Volt starter and alternator (10, 11, and 16 hp). Engine idle control (10, 11, and 16 hp). ASME Air receiver. Built for 200 psi working pressure. Totally enclosed, OSHA Approved belt guard. V-Belt drive. Intake filter/silencer. 2 Year warranty. Designed to be Used For: In-truck mounting. Mobile lubricating units. Tire servicing. The farming and construction industries. Applications where up to 175 PSIG air is required and electricity is not available.Option: Available with heavy-duty Kohler engine.

Suppliers

Company
Product
Description
Supplier Links
Curtis Mobile Truck Units Gas Engine Driven - CVG9711EG - Accessorie Air Compressor Systems
Orange, CA, USA
Curtis Mobile Truck Units Gas Engine Driven
CVG9711EG
Curtis Mobile Truck Units Gas Engine Driven CVG9711EG
Cast iron construction. 12 Volt starter and alternator (10, 11, and 16 hp). Engine idle control (10, 11, and 16 hp). ASME Air receiver. Built for 200 psi working pressure. Totally enclosed, OSHA Approved belt guard. V-Belt drive. Intake filter/silencer. 2 Year warranty. Designed to be Used For: In-truck mounting. Mobile lubricating units. Tire servicing. The farming and construction industries. Applications where up to 175 PSIG air is required and electricity is not available.Option: Available with heavy-duty Kohler engine.
  • Cast iron construction.
  • 12 Volt starter and alternator (10, 11, and 16 hp).
  • Engine idle control (10, 11, and 16 hp).
  • ASME Air receiver. Built for 200 psi working pressure.
  • Totally enclosed, OSHA Approved belt guard.
  • V-Belt drive.
  • Intake filter/silencer.
  • 2 Year warranty.

Designed to be Used For:

  • In-truck mounting.
  • Mobile lubricating units.
  • Tire servicing.
  • The farming and construction industries.
  • Applications where up to 175 PSIG air is required and electricity is not available.Option: Available with heavy-duty Kohler engine.
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number CVG9711EG
Product Name Curtis Mobile Truck Units Gas Engine Driven
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CA Series Air Compressor - fs-curtis-ca-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 18.5 to 68.4 SCFM (31.44 to 116 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 15 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ801A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details