Accessorie Air Compressor Systems Masterline CR-25 Series Air Compressors CQF-9711A

Description
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features ... Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features that are built into each compressor package. You'll find a wide selection of styles and models from which to choose.
Description
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features ... Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features that are built into each compressor package. You'll find a wide selection of styles and models from which to choose.

Suppliers

Company
Product
Description
Supplier Links
Masterline CR-25 Series Air Compressors - CQF-9711A - Accessorie Air Compressor Systems
Orange, CA, USA
Masterline CR-25 Series Air Compressors
CQF-9711A
Masterline CR-25 Series Air Compressors CQF-9711A
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features ... Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features that are built into each compressor package. You'll find a wide selection of styles and models from which to choose.

Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire.
Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products.
We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features ...
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire.
Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products.
We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features that are built into each compressor package. You'll find a wide selection of styles and models from which to choose.

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number CQF-9711A
Product Name Masterline CR-25 Series Air Compressors
Compressor Technology Reciprocating Piston
Lubrication Style Lubricated
Mass Flow Capacity 37.4 SCFM (63.57 m³/hr)
Discharge / Operating Pressure 145 to 175 psi (102 to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - ML Series Air Compressor - fs-curtis-ml-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 19.1 to 204 SCFM (32.46 to 347 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 30 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ501A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details