Accessorie Air Compressor Systems Curtis CA Series Electric Air Compressors 7HTD12

Suppliers

Company
Product
Description
Supplier Links
Curtis CA Series Electric Air Compressors - 7HTD12 - Accessorie Air Compressor Systems
Orange, CA, USA
Curtis CA Series Electric Air Compressors
7HTD12
Curtis CA Series Electric Air Compressors 7HTD12
Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. Lapped to optical flatness for high efficiency and extended wear. Large Intake Filter Silencers - For quiet operation. Deep Finned Cylinders And Heads - For cool operation. Cast Iron Cylinders - Precision bored for high performance and low oil carry-over. Rings - Long-life industrial design compression and oil control rings for maximum performance. Cast Iron High Tensile Strength Rods - With replaceable rod bearings and pin bushings. Machined to close tolerances for many years of service. Oil entrance ports are machined at the crankshaft journal and at the piston pin to allow the flow of fresh oil throughout the rod. Ductile Iron Crankshaft - Dynamically balanced, precision-machined, and ground. Assures extended running life for all internal bearings and wearing surfaces. Cast Iron Crankcase - For strength and durability. Balanced Flywheel - For smooth operation with high volume airflow to cool heads and cylinders. Large Main Roller Bearings - Precision fit to hold alignment of all rotating parts. Oil Sightglass - Conveniently located for reading of oil level in crankcase. Alternator control panel mounted with motor starters Compressors alternate during normal operation Both compressors run when system demands System reduces electrical cost and eliminates downtime
    1. Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached.
    2. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. Lapped to optical flatness for high efficiency and extended wear.
    3. Large Intake Filter Silencers - For quiet operation.
    4. Deep Finned Cylinders And Heads - For cool operation.
    5. Cast Iron Cylinders - Precision bored for high performance and low oil carry-over.
    6. Rings - Long-life industrial design compression and oil control rings for maximum performance.
    7. Cast Iron High Tensile Strength Rods - With replaceable rod bearings and pin bushings. Machined to close tolerances for many years of service. Oil entrance ports are machined at the crankshaft journal and at the piston pin to allow the flow of fresh oil throughout the rod.
    8. Ductile Iron Crankshaft - Dynamically balanced, precision-machined, and ground. Assures extended running life for all internal bearings and wearing surfaces.
    9. Cast Iron Crankcase - For strength and durability.
    10. Balanced Flywheel - For smooth operation with high volume airflow to cool heads and cylinders.
    11. Large Main Roller Bearings - Precision fit to hold alignment of all rotating parts.
    12. Oil Sightglass - Conveniently located for reading of oil level in crankcase.
  • Alternator control panel mounted with motor starters
  • Compressors alternate during normal operation
  • Both compressors run when system demands
  • System reduces electrical cost and eliminates downtime
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number 7HTD12
Product Name Curtis CA Series Electric Air Compressors
Compressor Technology Reciprocating Piston
Mass Flow Capacity 52.2 SCFM (88.73 m³/hr)
Discharge / Operating Pressure 145 to 175 psi (102 to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC100A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M30 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 100 SCFM (170 m³/hr)
View Details
Rotary Lobe Compressors - Delta Hybrid - Aerzen USA Corp.
Specs
Compressor Technology RotaryLobe
Lubrication Style Oil-free
Discharge / Operating Pressure -10.15 to 21.76 psi (-7.14 to 15.31 m H2O)
View Details