Accessorie Air Compressor Systems Curtis CA Series Electric Air Compressors 3HT6

Description
Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. Lapped to optical flatness for high efficiency and extended wear. Large Intake Filter Silencers - For quiet operation. Deep Finned Cylinders And Heads - For cool operation. Cast Iron Cylinders - Precision bored for high performance and low oil carry-over. Rings - Long-life industrial design compression and oil control rings for maximum performance. Cast Iron High Tensile ... Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. Lapped to optical flatness for high efficiency and extended wear. Large Intake Filter Silencers - For quiet operation. Deep Finned Cylinders And Heads - For cool operation. Cast Iron Cylinders - Precision bored for high performance and low oil carry-over. Rings - Long-life industrial design compression and oil control rings for maximum performance. Cast Iron High Tensile Strength Rods - With replaceable rod bearings and pin bushings. Machined to close tolerances for many years of service. Oil entrance ports are machined at the crankshaft journal and at the piston pin to allow the flow of fresh oil throughout the rod. Ductile Iron Crankshaft - Dynamically balanced, precision-machined, and ground. Assures extended running life for all internal bearings and wearing surfaces. Cast Iron Crankcase - For strength and durability. Balanced Flywheel - For smooth operation with high volume airflow to cool heads and cylinders. Large Main Roller Bearings - Precision fit to hold alignment of all rotating parts. Oil Sightglass - Conveniently located for reading of oil level in crankcase.
Description
Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. Lapped to optical flatness for high efficiency and extended wear. Large Intake Filter Silencers - For quiet operation. Deep Finned Cylinders And Heads - For cool operation. Cast Iron Cylinders - Precision bored for high performance and low oil carry-over. Rings - Long-life industrial design compression and oil control rings for maximum performance. Cast Iron High Tensile ... Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. Lapped to optical flatness for high efficiency and extended wear. Large Intake Filter Silencers - For quiet operation. Deep Finned Cylinders And Heads - For cool operation. Cast Iron Cylinders - Precision bored for high performance and low oil carry-over. Rings - Long-life industrial design compression and oil control rings for maximum performance. Cast Iron High Tensile Strength Rods - With replaceable rod bearings and pin bushings. Machined to close tolerances for many years of service. Oil entrance ports are machined at the crankshaft journal and at the piston pin to allow the flow of fresh oil throughout the rod. Ductile Iron Crankshaft - Dynamically balanced, precision-machined, and ground. Assures extended running life for all internal bearings and wearing surfaces. Cast Iron Crankcase - For strength and durability. Balanced Flywheel - For smooth operation with high volume airflow to cool heads and cylinders. Large Main Roller Bearings - Precision fit to hold alignment of all rotating parts. Oil Sightglass - Conveniently located for reading of oil level in crankcase.

Suppliers

Company
Product
Description
Supplier Links
Curtis CA Series Electric Air Compressors - 3HT6 - Accessorie Air Compressor Systems
Orange, CA, USA
Curtis CA Series Electric Air Compressors
3HT6
Curtis CA Series Electric Air Compressors 3HT6
Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. Lapped to optical flatness for high efficiency and extended wear. Large Intake Filter Silencers - For quiet operation. Deep Finned Cylinders And Heads - For cool operation. Cast Iron Cylinders - Precision bored for high performance and low oil carry-over. Rings - Long-life industrial design compression and oil control rings for maximum performance. Cast Iron High Tensile ... Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. Lapped to optical flatness for high efficiency and extended wear. Large Intake Filter Silencers - For quiet operation. Deep Finned Cylinders And Heads - For cool operation. Cast Iron Cylinders - Precision bored for high performance and low oil carry-over. Rings - Long-life industrial design compression and oil control rings for maximum performance. Cast Iron High Tensile Strength Rods - With replaceable rod bearings and pin bushings. Machined to close tolerances for many years of service. Oil entrance ports are machined at the crankshaft journal and at the piston pin to allow the flow of fresh oil throughout the rod. Ductile Iron Crankshaft - Dynamically balanced, precision-machined, and ground. Assures extended running life for all internal bearings and wearing surfaces. Cast Iron Crankcase - For strength and durability. Balanced Flywheel - For smooth operation with high volume airflow to cool heads and cylinders. Large Main Roller Bearings - Precision fit to hold alignment of all rotating parts. Oil Sightglass - Conveniently located for reading of oil level in crankcase.
  1. Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached.
  2. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. Lapped to optical flatness for high efficiency and extended wear.
  3. Large Intake Filter Silencers - For quiet operation.
  4. Deep Finned Cylinders And Heads - For cool operation.
  5. Cast Iron Cylinders - Precision bored for high performance and low oil carry-over.
  6. Rings - Long-life industrial design compression and oil control rings for maximum performance.
  7. Cast Iron High Tensile ...

  1. Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached.
  2. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. Lapped to optical flatness for high efficiency and extended wear.
  3. Large Intake Filter Silencers - For quiet operation.
  4. Deep Finned Cylinders And Heads - For cool operation.
  5. Cast Iron Cylinders - Precision bored for high performance and low oil carry-over.
  6. Rings - Long-life industrial design compression and oil control rings for maximum performance.
  7. Cast Iron High Tensile Strength Rods - With replaceable rod bearings and pin bushings. Machined to close tolerances for many years of service. Oil entrance ports are machined at the crankshaft journal and at the piston pin to allow the flow of fresh oil throughout the rod.
  8. Ductile Iron Crankshaft - Dynamically balanced, precision-machined, and ground. Assures extended running life for all internal bearings and wearing surfaces.
  9. Cast Iron Crankcase - For strength and durability.
  10. Balanced Flywheel - For smooth operation with high volume airflow to cool heads and cylinders.
  11. Large Main Roller Bearings - Precision fit to hold alignment of all rotating parts.
  12. Oil Sightglass - Conveniently located for reading of oil level in crankcase.
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number 3HT6
Product Name Curtis CA Series Electric Air Compressors
Compressor Technology Reciprocating Piston
Mass Flow Capacity 8.1 SCFM (13.77 m³/hr)
Discharge / Operating Pressure 145 to 175 psi (102 to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CT Series Air Compressor - fs-curtis-ct-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15.9 to 29.7 SCFM (27.03 to 50.48 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 10 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ601A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 5 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details