Accessorie Air Compressor Systems Curtis Mobile Truck Units Gas Engine Driven 11GT3

Description
Cast iron construction. 12 Volt starter and alternator (10, 11, and 16 hp). Engine idle control (10, 11, and 16 hp). ASME Air receiver. Built for 200 psi working pressure. Totally enclosed, OSHA Approved belt guard. V-Belt drive. Intake filter/silencer. 2 Year warranty. Designed to be Used For: In-truck mounting. Mobile lubricating units. Tire servicing. The farming and construction industries. Applications where up to 175 PSIG air is required and electricity is not available.Option: Available with heavy-duty Kohler engine.
Description
Cast iron construction. 12 Volt starter and alternator (10, 11, and 16 hp). Engine idle control (10, 11, and 16 hp). ASME Air receiver. Built for 200 psi working pressure. Totally enclosed, OSHA Approved belt guard. V-Belt drive. Intake filter/silencer. 2 Year warranty. Designed to be Used For: In-truck mounting. Mobile lubricating units. Tire servicing. The farming and construction industries. Applications where up to 175 PSIG air is required and electricity is not available.Option: Available with heavy-duty Kohler engine.

Suppliers

Company
Product
Description
Supplier Links
Curtis Mobile Truck Units Gas Engine Driven - 11GT3 - Accessorie Air Compressor Systems
Orange, CA, USA
Curtis Mobile Truck Units Gas Engine Driven
11GT3
Curtis Mobile Truck Units Gas Engine Driven 11GT3
Cast iron construction. 12 Volt starter and alternator (10, 11, and 16 hp). Engine idle control (10, 11, and 16 hp). ASME Air receiver. Built for 200 psi working pressure. Totally enclosed, OSHA Approved belt guard. V-Belt drive. Intake filter/silencer. 2 Year warranty. Designed to be Used For: In-truck mounting. Mobile lubricating units. Tire servicing. The farming and construction industries. Applications where up to 175 PSIG air is required and electricity is not available.Option: Available with heavy-duty Kohler engine.
  • Cast iron construction.
  • 12 Volt starter and alternator (10, 11, and 16 hp).
  • Engine idle control (10, 11, and 16 hp).
  • ASME Air receiver. Built for 200 psi working pressure.
  • Totally enclosed, OSHA Approved belt guard.
  • V-Belt drive.
  • Intake filter/silencer.
  • 2 Year warranty.

Designed to be Used For:

  • In-truck mounting.
  • Mobile lubricating units.
  • Tire servicing.
  • The farming and construction industries.
  • Applications where up to 175 PSIG air is required and electricity is not available.Option: Available with heavy-duty Kohler engine.
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number 11GT3
Product Name Curtis Mobile Truck Units Gas Engine Driven
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Portable Diesel Air Compressor - Mobilair™ M76 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 190 to 270 SCFM (323 to 459 m³/hr)
View Details
Rogers - KNW Series Low Pressure, Single Stage, Fixed Speed Oil-Free Air Compressor - rogers-knw-series-low-pressure-single-stage-fixed-speed-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 178 to 1565 SCFM (303 to 2660 m³/hr)
Discharge / Operating Pressure 35 psi (24.63 m H2O)
Horse Power 30 to 200 HP
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details