Accessorie Air Compressor Systems Curtis Mobile Truck Units Gas Engine Driven 11E2GT3

Description
Cast iron construction. 12 Volt starter and alternator (10, 11, and 16 hp). Engine idle control (10, 11, and 16 hp). ASME Air receiver. Built for 200 psi working pressure. Totally enclosed, OSHA Approved belt guard. V-Belt drive. Intake filter/silencer. 2 Year warranty. Designed to be Used For: In-truck mounting. Mobile lubricating units. Tire servicing. The farming and construction industries. Applications where up to 175 PSIG air is required and electricity is not available.Option: Available with heavy-duty Kohler engine.
Description
Cast iron construction. 12 Volt starter and alternator (10, 11, and 16 hp). Engine idle control (10, 11, and 16 hp). ASME Air receiver. Built for 200 psi working pressure. Totally enclosed, OSHA Approved belt guard. V-Belt drive. Intake filter/silencer. 2 Year warranty. Designed to be Used For: In-truck mounting. Mobile lubricating units. Tire servicing. The farming and construction industries. Applications where up to 175 PSIG air is required and electricity is not available.Option: Available with heavy-duty Kohler engine.

Suppliers

Company
Product
Description
Supplier Links
Curtis Mobile Truck Units Gas Engine Driven - 11E2GT3 - Accessorie Air Compressor Systems
Orange, CA, USA
Curtis Mobile Truck Units Gas Engine Driven
11E2GT3
Curtis Mobile Truck Units Gas Engine Driven 11E2GT3
Cast iron construction. 12 Volt starter and alternator (10, 11, and 16 hp). Engine idle control (10, 11, and 16 hp). ASME Air receiver. Built for 200 psi working pressure. Totally enclosed, OSHA Approved belt guard. V-Belt drive. Intake filter/silencer. 2 Year warranty. Designed to be Used For: In-truck mounting. Mobile lubricating units. Tire servicing. The farming and construction industries. Applications where up to 175 PSIG air is required and electricity is not available.Option: Available with heavy-duty Kohler engine.
  • Cast iron construction.
  • 12 Volt starter and alternator (10, 11, and 16 hp).
  • Engine idle control (10, 11, and 16 hp).
  • ASME Air receiver. Built for 200 psi working pressure.
  • Totally enclosed, OSHA Approved belt guard.
  • V-Belt drive.
  • Intake filter/silencer.
  • 2 Year warranty.

Designed to be Used For:

  • In-truck mounting.
  • Mobile lubricating units.
  • Tire servicing.
  • The farming and construction industries.
  • Applications where up to 175 PSIG air is required and electricity is not available.Option: Available with heavy-duty Kohler engine.
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number 11E2GT3
Product Name Curtis Mobile Truck Units Gas Engine Driven
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Low Pressure, Single Stage, Fixed Speed Oil-Free Air Compressor - rogers-knw-series-low-pressure-single-stage-fixed-speed-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 178 to 1565 SCFM (303 to 2660 m³/hr)
Discharge / Operating Pressure 35 psi (24.63 m H2O)
Horse Power 30 to 200 HP
View Details
Single-Stage Ring Compressors - VFC805A-5WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details