Features
Remote intelligent analog and digital I/O unit with opto-isolated RS-485 serial interface to host computer
Eight-channel programmable gain, Successive approximation A/D converter with 12-bit resolution
Can be used with AIM-16 multiplexer to support up to 128 differential or single ended inputs
Eight digital I/O lines, bit-programmable as inputs or outputs
8031 microcontroller with 8 x 32K RAM and 8 x 32K EEPROM
Maximum internal storage capacity of 10000 data samples for use in stand alone mode
On-board crystal clock and three 16-bit counter/timers
Watchdog circuit for reset on power-up and microprocessor failure
All programming in software, No switches to set. Jumpers (3) to by-pass opto-isolators if desired.
RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via screw terminals on the card. Communication with the host computer is via EIA RS-485 serial communications. ASCII-based command/response protocol permits communication with virtually any computer system that has an RS-485 port. ASCII-based programming permits you to write applications in any high-level language that supports ASCII string functions. As many as 31 RAG128's may be connected on a single two or four wire multidrop network. Each unit has a unique address and communication uses a master/slave protocol wherein the unit talks only if questioned by the computer.
The unit's address is programmable from 00 to FF hex and whatever address is assigned is stored in EEPROM and used as the default address at the next power-on. Similarly, baud rate is programmable for 1200, 2400, 4800, 9600, 14400, 19200, and 28800. The programmed baud rate is stored in EEPROM and used as default at the next power-on. A type 8031 microcontroller (with 32K x 8 bits RAM and 32K x 8 bits EEPROM and a watchdog timer circuit) gives RAG128 the capability and versatility expected from a modern distributed control system. RAG128 contains lowpower CMOS circuitry, an opto-isolated receiver/transmitter
, and power conditioners for local and external isolated power. It can communicate at baud rates up to 28.8K baud and distances up to 4000 feet with low-attenuation twisted pair cabling.
ANALOG INPUTS
RAG128 accepts up to eight single-ended analog inputs. Input voltage ranges of ±10V, ±5V, 0-10V, and 0-5V are programmable on a channel-by-channel basis. All inputs are overvoltage protected up to 16.5V. The digitizer used is a 12-bit, successive approximation analog-to-digital converter capable of 10,000 conversions per second. Conversions may be initiated in one of three ways:
a. By software command. b. By an on-board programmable timer. c. By an external trigger.
The RAG128 can be used alone or it may be used with signal conditioners and analog sub-multiplexers AIM-16 and LVDT-8 or with simultaneous sample and hold amplifiers models SSH-04 and SSH-08.
ANALOG INPUT EXPANSION
RAG128 can be used in conjunction with the model AIM-16 analog input multiplexer and signal conditioner for any and all of the following applications:
• More than eight analog inputs. • Differential inputs rather than single- ended. • Different full-scale voltage ranges. • Inputs from thermocouples and other low-level voltage sources.
Each AIM-16 can accommodate up to 16 single-ended or differential analog inputs and contains a programmable-gain instrumentation amplifier. Amplifier gain is programmed through the RAG128. In the case of thermocouple inputs, reference junction compensation and linearization will be done as part of the host computer's application program and software routines are suppled by ACCES. For applications where watertight and/or dust-tight protection is needed, we can supply RAG128 in a NEMA 4 enclosure. Or, if 16 or 32 analog inputs are to be handled, RAG128 can be included in a RIDACS configuration and installed in a gasketed, 14-gauge steel box with stainless steel clamps on three sides of the cover and continuous heavy-gauge hinge.
DIGITAL I/O
Eight bits of digital I/O are provided for general purpose use. These can be software configured on a bit-by-bit basis for input or output. Each output can comply with user-supplied voltages up to 50 volts. The maximum current per output bit is 350mA and inductive suppression diodes are included in each circuit. There are an additional eight bits that are dedicated for use as outputs. These can be used for either channel address and gain control signals to the AIM16 or for general-purpose outputs. Note, however, that output loads are limited to 10 LSTTL loads each.
COUNTER/TIMERS
Three 16-bit Counter/Timers are included on RAG128. Counter/Timer 0 is enabled by a digital input and may be clocked by either the output of Counter/Timer 1 or by an external source of up to 10 MHz. This Counter/Timer is not committed on the card and its clock, gate, and output lines are available at a 37-pin I/O connector and at screw terminals on the card. Counter/Timers 1 and 2 are concatenated to form a 32-bit pacer clock for timed A/D starts. Counter/Timer 1 may be enabled by a digital input and is clocked by an on-board, crystal-controlled 10 MHz oscillator. The output of Counter/Timer 1 provides the clock for Counter/Timer 2 and is also available at the 37-pin I/O connector and at a screw terminal on the card. The output of Counter/Timer 2 is connected to T0 of the microprocessor which could be used to initiate timed A/D starts.
WATCHDOG TIMER
The built-in watchdog timer resets RAG128's microcontroller if, for some unexpected reason the microcontroller "hangs up" or if the local power supply drops below 7.25 VDC.
POWER
RAG128 contains CMOS low power circuitry, an optically isolated receiver/transmitter
, and voltage regulators for local power and external isolated power. The isolated section of the unit accepts 7.5 to 35 VDC and only uses about 40 milliamperes (7 mA at 12 VDC). This power could be provided by the computer's +12 VDC supply. Voltage drop in the cable will be insignificant, even if the cable is very long because so little current is drawn. Power for the rest of the unit's circuits can be provided by a separate, local power supply. Only 7.5 VDC is needed but, because onboard voltage regulators are provided, the local power can be as high as 18 VDC.
Features
- Remote intelligent analog and digital I/O unit with opto-isolated RS-485 serial interface to host computer
- Eight-channel programmable gain, Successive approximation A/D converter with 12-bit resolution
- Can be used with AIM-16 multiplexer to support up to 128 differential or single ended inputs
- Eight digital I/O lines, bit-programmable as inputs or outputs
- 8031 microcontroller with 8 x 32K RAM and 8 x 32K EEPROM
- Maximum internal storage capacity of 10000 data samples for use in stand alone mode
- On-board crystal clock and three 16-bit counter/timers
- Watchdog circuit for reset on power-up and microprocessor failure
- All programming in software, No switches to set. Jumpers (3) to by-pass opto-isolators if desired.
RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via screw terminals on the card. Communication with the host computer is via EIA RS-485 serial communications. ASCII-based command/response protocol permits communication with virtually any computer system that has an RS-485 port. ASCII-based programming permits you to write applications in any high-level language that supports ASCII string functions. As many as 31 RAG128's may be connected on a single two or four wire multidrop network. Each unit has a unique address and communication uses a master/slave protocol wherein the unit talks only if questioned by the computer.
The unit's address is programmable from 00 to FF hex and whatever address is assigned is stored in EEPROM and used as the default address at the next power-on. Similarly, baud rate is programmable for 1200, 2400, 4800, 9600, 14400, 19200, and 28800. The programmed baud rate is stored in EEPROM and used as default at the next power-on. A type 8031 microcontroller (with 32K x 8 bits RAM and 32K x 8 bits EEPROM and a watchdog timer circuit) gives RAG128 the capability and versatility expected from a modern distributed control system. RAG128 contains lowpower CMOS circuitry, an opto-isolated receiver/transmitter, and power conditioners for local and external isolated power. It can communicate at baud rates up to 28.8K baud and distances up to 4000 feet with low-attenuation twisted pair cabling.
ANALOG INPUTS
RAG128 accepts up to eight single-ended analog inputs. Input voltage ranges of ±10V, ±5V, 0-10V, and 0-5V are programmable on a channel-by-channel basis. All inputs are overvoltage protected up to 16.5V. The digitizer used is a 12-bit, successive approximation analog-to-digital converter capable of 10,000 conversions per second. Conversions may be initiated in one of three ways:
a. By software command.
b. By an on-board programmable timer.
c. By an external trigger.
The RAG128 can be used alone or it may be used with signal conditioners and analog sub-multiplexers AIM-16 and LVDT-8 or with simultaneous sample and hold amplifiers models SSH-04 and SSH-08.
ANALOG INPUT EXPANSION
RAG128 can be used in conjunction with the model AIM-16 analog input multiplexer and signal conditioner for any and all of the following applications:
• More than eight analog inputs.
• Differential inputs rather than single- ended.
• Different full-scale voltage ranges.
• Inputs from thermocouples and other low-level voltage sources.
Each AIM-16 can accommodate up to 16 single-ended or differential analog inputs and contains a programmable-gain instrumentation amplifier. Amplifier gain is programmed through the RAG128. In the case of thermocouple inputs, reference junction compensation and linearization will be done as part of the host computer's application program and software routines are suppled by ACCES. For applications where watertight and/or dust-tight protection is needed, we can supply RAG128 in a NEMA 4 enclosure. Or, if 16 or 32 analog inputs are to be handled, RAG128 can be included in a RIDACS configuration and installed in a gasketed, 14-gauge steel box with stainless steel clamps on three sides of the cover and continuous heavy-gauge hinge.
DIGITAL I/O
Eight bits of digital I/O are provided for general purpose use. These can be software configured on a bit-by-bit basis for input or output. Each output can comply with user-supplied voltages up to 50 volts. The maximum current per output bit is 350mA and inductive suppression diodes are included in each circuit. There are an additional eight bits that are dedicated for use as outputs. These can be used for either channel address and gain control signals to the AIM16 or for general-purpose outputs. Note, however, that output loads are limited to 10 LSTTL loads each.
COUNTER/TIMERS
Three 16-bit Counter/Timers are included on RAG128. Counter/Timer 0 is enabled by a digital input and may be clocked by either the output of Counter/Timer 1 or by an external source of up to 10 MHz. This Counter/Timer is not committed on the card and its clock, gate, and output lines are available at a 37-pin I/O connector and at screw terminals on the card. Counter/Timers 1 and 2 are concatenated to form a 32-bit pacer clock for timed A/D starts. Counter/Timer 1 may be enabled by a digital input and is clocked by an on-board, crystal-controlled 10 MHz oscillator. The output of Counter/Timer 1 provides the clock for Counter/Timer 2 and is also available at the 37-pin I/O connector and at a screw terminal on the card. The output of Counter/Timer 2 is connected to T0 of the microprocessor which could be used to initiate timed A/D starts.
WATCHDOG TIMER
The built-in watchdog timer resets RAG128's microcontroller if, for some unexpected reason the microcontroller "hangs up" or if the local power supply drops below 7.25 VDC.
POWER
RAG128 contains CMOS low power circuitry, an optically isolated receiver/transmitter, and voltage regulators for local power and external isolated power. The isolated section of the unit accepts 7.5 to 35 VDC and only uses about 40 milliamperes (7 mA at 12 VDC). This power could be provided by the computer's +12 VDC supply. Voltage drop in the cable will be insignificant, even if the cable is very long because so little current is drawn. Power for the rest of the unit's circuits can be provided by a separate, local power supply. Only 7.5 VDC is needed but, because onboard voltage regulators are provided, the local power can be as high as 18 VDC.