ACCES I/O Products, Inc. USB Digital Input/output Board with 24 Lines of Digital I/O USBP-DIO-24

Description
ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring monitoring, control and industrial serial communications. USB is by far the most popular and compatible standard data interface for direct PC connection. Add the features you need in your application in hours, not days. Choose from over 100 different models and options (including extended temperature) encompassing analog I/O, digital I/O, counter/timer, and serial I/O configurations. Experience simple and immediate connection to any PC or embedded system with a USB port. Our USB OEM product line features two different size form factors - USB/104 and USB/PICO. The USB/104 product line PCB size measures just 90mm x 96mm and the mounting holes match the PC/104 form factor for quick and easy installation in both new and existing PC/104-based systems. Our USB/PICO line was created for our customers which demand an even smaller footprint and certain specific I/O configurations. The size of these modules is exactly half that of PC/104 (72mm x 60mm) and can be mounted virtually anywhere, including Pico-ITXe next generation embedded CPUs. Both USB/104 and USB/PICO are stackable or unstackable, making them one of the most versatile I/O form factors currently available. see video For existing PC/104 users, what makes our embedded OEM board-only option unique is that its PCB size and mounting holes match the PC/104 form factor. Our USB/104 versions are excellent for installation into OEM equipment or adding I/O to an existing PC/104 stack. All of our USB products feature Plug-and-Play, hot swappable installation for quick connect or disconnect in mobile, embedded, or stationary systems. All ACCES USB products are compatible with USB 2.0 and most fall into the highest-speed category of this specification. These boards are excellent for easy installation into OEM equipment and eliminate the labor required with traditional plug-in boards. No screws, reboots, I/O addresses, DIP switches, DMA channels or IRQ settings. All products feature a Type B USB connector with industrial strength and a high-retention design. For embedded OEM type applications, an additional micro-fit embedded USB input header is provided.
Description
ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring monitoring, control and industrial serial communications. USB is by far the most popular and compatible standard data interface for direct PC connection. Add the features you need in your application in hours, not days. Choose from over 100 different models and options (including extended temperature) encompassing analog I/O, digital I/O, counter/timer, and serial I/O configurations. Experience simple and immediate connection to any PC or embedded system with a USB port. Our USB OEM product line features two different size form factors - USB/104 and USB/PICO. The USB/104 product line PCB size measures just 90mm x 96mm and the mounting holes match the PC/104 form factor for quick and easy installation in both new and existing PC/104-based systems. Our USB/PICO line was created for our customers which demand an even smaller footprint and certain specific I/O configurations. The size of these modules is exactly half that of PC/104 (72mm x 60mm) and can be mounted virtually anywhere, including Pico-ITXe next generation embedded CPUs. Both USB/104 and USB/PICO are stackable or unstackable, making them one of the most versatile I/O form factors currently available. see video For existing PC/104 users, what makes our embedded OEM board-only option unique is that its PCB size and mounting holes match the PC/104 form factor. Our USB/104 versions are excellent for installation into OEM equipment or adding I/O to an existing PC/104 stack. All of our USB products feature Plug-and-Play, hot swappable installation for quick connect or disconnect in mobile, embedded, or stationary systems. All ACCES USB products are compatible with USB 2.0 and most fall into the highest-speed category of this specification. These boards are excellent for easy installation into OEM equipment and eliminate the labor required with traditional plug-in boards. No screws, reboots, I/O addresses, DIP switches, DMA channels or IRQ settings. All products feature a Type B USB connector with industrial strength and a high-retention design. For embedded OEM type applications, an additional micro-fit embedded USB input header is provided.

Suppliers

Company
Product
Description
Supplier Links
USB Digital Input/output Board with 24 Lines of Digital I/O - USBP-DIO-24 - ACCES I/O Products, Inc.
San Diego, CA, USA
USB Digital Input/output Board with 24 Lines of Digital I/O
USBP-DIO-24
USB Digital Input/output Board with 24 Lines of Digital I/O USBP-DIO-24
ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring monitoring, control and industrial serial communications. USB is by far the most popular and compatible standard data interface for direct PC connection. Add the features you need in your application in hours, not days. Choose from over 100 different models and options (including extended temperature) encompassing analog I/O, digital I/O, counter/timer, and serial I/O configurations. Experience simple and immediate connection to any PC or embedded system with a USB port. Our USB OEM product line features two different size form factors - USB/104 and USB/PICO. The USB/104 product line PCB size measures just 90mm x 96mm and the mounting holes match the PC/104 form factor for quick and easy installation in both new and existing PC/104-based systems. Our USB/PICO line was created for our customers which demand an even smaller footprint and certain specific I/O configurations. The size of these modules is exactly half that of PC/104 (72mm x 60mm) and can be mounted virtually anywhere, including Pico-ITXe next generation embedded CPUs. Both USB/104 and USB/PICO are stackable or unstackable, making them one of the most versatile I/O form factors currently available. see video For existing PC/104 users, what makes our embedded OEM board-only option unique is that its PCB size and mounting holes match the PC/104 form factor. Our USB/104 versions are excellent for installation into OEM equipment or adding I/O to an existing PC/104 stack. All of our USB products feature Plug-and-Play, hot swappable installation for quick connect or disconnect in mobile, embedded, or stationary systems. All ACCES USB products are compatible with USB 2.0 and most fall into the highest-speed category of this specification. These boards are excellent for easy installation into OEM equipment and eliminate the labor required with traditional plug-in boards. No screws, reboots, I/O addresses, DIP switches, DMA channels or IRQ settings. All products feature a Type B USB connector with industrial strength and a high-retention design. For embedded OEM type applications, an additional micro-fit embedded USB input header is provided.

ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring monitoring, control and industrial serial communications. USB is by far the most popular and compatible standard data interface for direct PC connection. Add the features you need in your application in hours, not days. Choose from over 100 different models and options (including extended temperature) encompassing analog I/O, digital I/O, counter/timer, and serial I/O configurations. Experience simple and immediate connection to any PC or embedded system with a USB port.
Our USB OEM product line features two different size form factors - USB/104 and USB/PICO. The USB/104 product line PCB size measures just 90mm x 96mm and the mounting holes match the PC/104 form factor for quick and easy installation in both new and existing PC/104-based systems. Our USB/PICO line was created for our customers which demand an even smaller footprint and certain specific I/O configurations. The size of these modules is exactly half that of PC/104 (72mm x 60mm) and can be mounted virtually anywhere, including Pico-ITXe next generation embedded CPUs. Both USB/104 and USB/PICO are stackable or unstackable, making them one of the most versatile I/O form factors currently available.
see video
For existing PC/104 users, what makes our embedded OEM board-only option unique is that its PCB size and mounting holes match the PC/104 form factor. Our USB/104 versions are excellent for installation into OEM equipment or adding I/O to an existing PC/104 stack.
All of our USB products feature Plug-and-Play, hot swappable installation for quick connect or disconnect in mobile, embedded, or stationary systems. All ACCES USB products are compatible with USB 2.0 and most fall into the highest-speed category of this specification. These boards are excellent for easy installation into OEM equipment and eliminate the labor required with traditional plug-in boards. No screws, reboots, I/O addresses, DIP switches, DMA channels or IRQ settings. All products feature a Type B USB connector with industrial strength and a high-retention design. For embedded OEM type applications, an additional micro-fit embedded USB input header is provided.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number USBP-DIO-24
Product Name USB Digital Input/output Board with 24 Lines of Digital I/O
Data Acquisition Data Acquisition Card; Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-USB-4751L-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 32 bits
DC Voltage 0.8 ~ 2V
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details