USB-3.5-HUB -- RUGGED, INDUSTRIAL GRADE, 4-PORT HIGH-SPEED USB 2.0 HUB WITH HIGH-RETENTION USB CONNECTORS AND EXTENDED TEMPERATURE OPERATION
ACCES I/O Products, Inc.Rugged, Industrial Grade, 4-Port High-Speed USB 2.0 Hub with High-Retention USB Connectors and Extended Temperature OperationUSB-3.5-HUB
Description
Features
Rugged, industrialized, four-port USB hub
High-speed USB 2.0 device, USB 3.0 and 1.1 compatible
Extended temperature (-40°C to +85°C) for industrial grade applications
Data transfer rates up to 480 Mbps
Supports bus powered and self powered modes
Three power input connectors (power jack, screw terminals, or 3.5” drive Berg power connector)
LED status indicators for power and overcurrent fault conditions for each downstream port
USB/104 form-factor for OEM embedded applications
OEM version (board only) features PC/104 module size and mounting compatibility
Includes micro-fit embedded USB header connectors in parallel with all standard USB connectors
USB connectors feature industrial strength and high-retention design
Small (4" x 4" x 1"), low profile, steel enclosure
FACTORY OPTIONS
OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications
Header connectors with jumper posts for panel mounted user status LED connection
3.5” front panel drive bay mounting provision
Wide Input power from 7VDC to 35VDC at the DC power jack or screw terminals
RoHS Available. Please contact us for ordering information
ACCES I/O Products, Inc.
Done
Datasheet
Description
Features
Rugged, industrialized, four-port USB hub
High-speed USB 2.0 device, USB 3.0 and 1.1 compatible
Extended temperature (-40°C to +85°C) for industrial grade applications
Data transfer rates up to 480 Mbps
Supports bus powered and self powered modes
Three power input connectors (power jack, screw terminals, or 3.5” drive Berg power connector)
LED status indicators for power and overcurrent fault conditions for each downstream port
USB/104 form-factor for OEM embedded applications
OEM version (board only) features PC/104 module size and mounting compatibility
Includes micro-fit embedded USB header connectors in parallel with all standard USB connectors
USB connectors feature industrial strength and high-retention design
Small (4" x 4" x 1"), low profile, steel enclosure
FACTORY OPTIONS
OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications
Header connectors with jumper posts for panel mounted user status LED connection
3.5” front panel drive bay mounting provision
Wide Input power from 7VDC to 35VDC at the DC power jack or screw terminals
RoHS Available. Please contact us for ordering information
Rugged, Industrial Grade, 4-Port High-Speed USB 2.0 Hub with High-Retention USB Connectors and Extended Temperature Operation
USB-3.5-HUB
Rugged, Industrial Grade, 4-Port High-Speed USB 2.0 Hub with High-Retention USB Connectors and Extended Temperature Operation
USB-3.5-HUB
Features
Rugged, industrialized, four-port USB hub
High-speed USB 2.0 device, USB 3.0 and 1.1 compatible
Extended temperature (-40°C to +85°C) for industrial grade applications
Data transfer rates up to 480 Mbps
Supports bus powered and self powered modes
Three power input connectors (power jack, screw terminals, or 3.5” drive Berg power connector)
LED status indicators for power and overcurrent fault conditions for each downstream port
USB/104 form-factor for OEM embedded applications
OEM version (board only) features PC/104 module size and mounting compatibility
Includes micro-fit embedded USB header connectors in parallel with all standard USB connectors
USB connectors feature industrial strength and high-retention design
Small (4" x 4" x 1"), low profile, steel enclosure
FACTORY OPTIONS
OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications
Header connectors with jumper posts for panel mounted user status LED connection
3.5” front panel drive bay mounting provision
Wide Input power from 7VDC to 35VDC at the DC power jack or screw terminals
RoHS Available. Please contact us for ordering information
Features
Rugged, industrialized, four-port USB hub
High-speed USB 2.0 device, USB 3.0 and 1.1 compatible
Extended temperature (-40°C to +85°C) for industrial grade applications
Data transfer rates up to 480 Mbps
Supports bus powered and self powered modes
Three power input connectors (power jack, screw terminals, or 3.5” drive Berg power connector)
LED status indicators for power and overcurrent fault conditions for each downstream port
USB/104 form-factor for OEM embedded applications
OEM version (board only) features PC/104 module size and mounting compatibility
Includes micro-fit embedded USB header connectors in parallel with all standard USB connectors
USB connectors feature industrial strength and high-retention design
Small (4" x 4" x 1"), low profile, steel enclosure
FACTORY OPTIONS
OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications
Header connectors with jumper posts for panel mounted user status LED connection
3.5” front panel drive bay mounting provision
Wide Input power from 7VDC to 35VDC at the DC power jack or screw terminals
RoHS Available. Please contact us for ordering information
Supplier's Site
Datasheet
Technical Specifications
ACCES I/O Products, Inc.
Product Category
Serial Hubs
Product Number
USB-3.5-HUB
Product Name
Rugged, Industrial Grade, 4-Port High-Speed USB 2.0 Hub with High-Retention USB Connectors and Extended Temperature Operation