ACCES I/O Products, Inc. Two-port Isolated RS232 PCI Express Mini Card mPCIe-ICM232-2

Description
The mPCIe-ICM232 family of cards feature high performance 16C950-class UARTs. Available in 4-port (mPCIe-ICM232-4) and 2-port (mPCIe-ICM232-2) versions, each port is capable of communication speeds up to 921.6kbps and has 128-byte deep transmit and receive FIFOs which protect against data loss in multitasking operating systems, reduce CPU utilization, and improve data throughput. The advanced integrated circuit with pre-scalar supports a wide variety of custom baud rates, and any rates not otherwise achievable can be supported via a custom factory-installed crystal oscillator. The RS232 ports provided by the card are 100% compatible with every other industry-standard serial COM device, supporting TX, RX, RTS, and CTS. In addition, they provide Tru-Iso™ port-to-port and port-to-PC isolation. Communication is possible either with custom application software, with off-the-shelf applications (such as HyperTerminal), or with provided samples and utilities, including WinRISC™ (“Windows Really Incredibly Simple Communication). The serial ports on the device are accessed using a low-profile, latching, 5-pin Hirose connector. Optional breakout cables are available, and bring each port connection to a panel-mountable DB9-M with an industry compatible RS232 pin-out. Applications The mPCIe-ICM232 Series is especially useful in applications where high common-mode external voltages are present. Isolation is required to guard electronics from transient voltage spikes and offers greater common-mode noise rejection in surroundings containing industrial machinery and inductive loads. These applications include factory automation, energy management, industrial ON/OFF control, security systems, manufacturing test, and process monitoring. Careful attention has been paid to isolation design, including extensive keep-out zones and hand-routed circuit paths, as well as component and material selection. The mPCIe-ICM232 Series can be used in the following markets. Health and Medical Systems Point of Sale (POS) Automated Retail Kiosks Embedded Systems Traffic Systems Factory Automation and Process Control Retail Hospitality Gaming Kiosks Features PCI Express Mini Card (mPCIe) type F1, with latching I/O connectors 4 or 2-port mPCIe RS232 serial cards with optional DB9M connectivity 500V isolation port-to-port and 1500V isolation port-to-computer on ALL signals High performance 16C950 class UARTs with 128-byte FIFO for each transmit and receive buffer Supports data communication rates to 921.6kbps Virtually any custom baud rate may be configured by the user via register settings, no custom oscillator needed ±15kV ESD protection on all signal pins Supports 9-bit data mode Supports CTS and RTS RoHS and Industrial Temp (-35°C to +85°C) both standard
Datasheet
Description
The mPCIe-ICM232 family of cards feature high performance 16C950-class UARTs. Available in 4-port (mPCIe-ICM232-4) and 2-port (mPCIe-ICM232-2) versions, each port is capable of communication speeds up to 921.6kbps and has 128-byte deep transmit and receive FIFOs which protect against data loss in multitasking operating systems, reduce CPU utilization, and improve data throughput. The advanced integrated circuit with pre-scalar supports a wide variety of custom baud rates, and any rates not otherwise achievable can be supported via a custom factory-installed crystal oscillator. The RS232 ports provided by the card are 100% compatible with every other industry-standard serial COM device, supporting TX, RX, RTS, and CTS. In addition, they provide Tru-Iso™ port-to-port and port-to-PC isolation. Communication is possible either with custom application software, with off-the-shelf applications (such as HyperTerminal), or with provided samples and utilities, including WinRISC™ (“Windows Really Incredibly Simple Communication). The serial ports on the device are accessed using a low-profile, latching, 5-pin Hirose connector. Optional breakout cables are available, and bring each port connection to a panel-mountable DB9-M with an industry compatible RS232 pin-out. Applications The mPCIe-ICM232 Series is especially useful in applications where high common-mode external voltages are present. Isolation is required to guard electronics from transient voltage spikes and offers greater common-mode noise rejection in surroundings containing industrial machinery and inductive loads. These applications include factory automation, energy management, industrial ON/OFF control, security systems, manufacturing test, and process monitoring. Careful attention has been paid to isolation design, including extensive keep-out zones and hand-routed circuit paths, as well as component and material selection. The mPCIe-ICM232 Series can be used in the following markets. Health and Medical Systems Point of Sale (POS) Automated Retail Kiosks Embedded Systems Traffic Systems Factory Automation and Process Control Retail Hospitality Gaming Kiosks Features PCI Express Mini Card (mPCIe) type F1, with latching I/O connectors 4 or 2-port mPCIe RS232 serial cards with optional DB9M connectivity 500V isolation port-to-port and 1500V isolation port-to-computer on ALL signals High performance 16C950 class UARTs with 128-byte FIFO for each transmit and receive buffer Supports data communication rates to 921.6kbps Virtually any custom baud rate may be configured by the user via register settings, no custom oscillator needed ±15kV ESD protection on all signal pins Supports 9-bit data mode Supports CTS and RTS RoHS and Industrial Temp (-35°C to +85°C) both standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-port Isolated RS232 PCI Express Mini Card - mPCIe-ICM232-2 - ACCES I/O Products, Inc.
San Diego, CA, USA
Two-port Isolated RS232 PCI Express Mini Card
mPCIe-ICM232-2
Two-port Isolated RS232 PCI Express Mini Card mPCIe-ICM232-2
The mPCIe-ICM232 family of cards feature high performance 16C950-class UARTs. Available in 4-port (mPCIe-ICM232-4) and 2-port (mPCIe-ICM232-2) versions, each port is capable of communication speeds up to 921.6kbps and has 128-byte deep transmit and receive FIFOs which protect against data loss in multitasking operating systems, reduce CPU utilization, and improve data throughput. The advanced integrated circuit with pre-scalar supports a wide variety of custom baud rates, and any rates not otherwise achievable can be supported via a custom factory-installed crystal oscillator. The RS232 ports provided by the card are 100% compatible with every other industry-standard serial COM device, supporting TX, RX, RTS, and CTS. In addition, they provide Tru-Iso™ port-to-port and port-to-PC isolation. Communication is possible either with custom application software, with off-the-shelf applications (such as HyperTerminal), or with provided samples and utilities, including WinRISC™ (“Windows Really Incredibly Simple Communication). The serial ports on the device are accessed using a low-profile, latching, 5-pin Hirose connector. Optional breakout cables are available, and bring each port connection to a panel-mountable DB9-M with an industry compatible RS232 pin-out. Applications The mPCIe-ICM232 Series is especially useful in applications where high common-mode external voltages are present. Isolation is required to guard electronics from transient voltage spikes and offers greater common-mode noise rejection in surroundings containing industrial machinery and inductive loads. These applications include factory automation, energy management, industrial ON/OFF control, security systems, manufacturing test, and process monitoring. Careful attention has been paid to isolation design, including extensive keep-out zones and hand-routed circuit paths, as well as component and material selection. The mPCIe-ICM232 Series can be used in the following markets. Health and Medical Systems Point of Sale (POS) Automated Retail Kiosks Embedded Systems Traffic Systems Factory Automation and Process Control Retail Hospitality Gaming Kiosks Features PCI Express Mini Card (mPCIe) type F1, with latching I/O connectors 4 or 2-port mPCIe RS232 serial cards with optional DB9M connectivity 500V isolation port-to-port and 1500V isolation port-to-computer on ALL signals High performance 16C950 class UARTs with 128-byte FIFO for each transmit and receive buffer Supports data communication rates to 921.6kbps Virtually any custom baud rate may be configured by the user via register settings, no custom oscillator needed ±15kV ESD protection on all signal pins Supports 9-bit data mode Supports CTS and RTS RoHS and Industrial Temp (-35°C to +85°C) both standard

The mPCIe-ICM232 family of cards feature high performance 16C950-class UARTs. Available in 4-port (mPCIe-ICM232-4) and 2-port (mPCIe-ICM232-2) versions, each port is capable of communication speeds up to 921.6kbps and has 128-byte deep transmit and receive FIFOs which protect against data loss in multitasking operating systems, reduce CPU utilization, and improve data throughput. The advanced integrated circuit with pre-scalar supports a wide variety of custom baud rates, and any rates not otherwise achievable can be supported via a custom factory-installed crystal oscillator.

The RS232 ports provided by the card are 100% compatible with every other industry-standard serial COM device, supporting TX, RX, RTS, and CTS. In addition, they provide Tru-Iso™ port-to-port and port-to-PC isolation.

Communication is possible either with custom application software, with off-the-shelf applications (such as HyperTerminal), or with provided samples and utilities, including WinRISC™ (“Windows Really Incredibly Simple Communication).

The serial ports on the device are accessed using a low-profile, latching, 5-pin Hirose connector. Optional breakout cables are available, and bring each port connection to a panel-mountable DB9-M with an industry compatible RS232 pin-out.

Applications

The mPCIe-ICM232 Series is especially useful in applications where high common-mode external voltages are present. Isolation is required to guard electronics from transient voltage spikes and offers greater common-mode noise rejection in surroundings containing industrial machinery and inductive loads. These applications include factory automation, energy management, industrial ON/OFF control, security systems, manufacturing test, and process monitoring. Careful attention has been paid to isolation design, including extensive keep-out zones and hand-routed circuit paths, as well as component and material selection. The mPCIe-ICM232 Series can be used in the following markets.

  • Health and Medical Systems
  • Point of Sale (POS)
  • Automated Retail Kiosks
  • Embedded Systems
  • Traffic Systems
  • Factory Automation and Process Control
  • Retail
  • Hospitality
  • Gaming
  • Kiosks

Features

  • PCI Express Mini Card (mPCIe) type F1, with latching I/O connectors
  • 4 or 2-port mPCIe RS232 serial cards with optional DB9M connectivity
  • 500V isolation port-to-port and 1500V isolation port-to-computer on ALL signals
  • High performance 16C950 class UARTs with 128-byte FIFO for each transmit and receive buffer
  • Supports data communication rates to 921.6kbps
  • Virtually any custom baud rate may be configured by the user via register settings, no custom oscillator needed
  • ±15kV ESD protection on all signal pins
  • Supports 9-bit data mode
  • Supports CTS and RTS
  • RoHS and Industrial Temp (-35°C to +85°C) both standard
Supplier's Site Datasheet

Technical Specifications

  ACCES I/O Products, Inc.
Product Category PCI Express Products
Product Number mPCIe-ICM232-2
Product Name Two-port Isolated RS232 PCI Express Mini Card
Bus Interface x1
Unlock Full Specs
to access all available technical data

Similar Products

USB to MiniPCIe Adaptor Module - ADAM-6700E-A - Advantech
Specs
Technology PCI Express 2.0
Form Factor Mini Card
Adapter / Interface Adapter
View Details
PCI Express Media Processing Accelerator - PCIE-8120 - Artesyn Embedded Power
Specs
Bus Interface x4
Form Factor PCIe Long Card
Number of Channels 2
View Details
Isolated PCI Express Four-port RS-422/485 Communication Cards - PCIe-ICM-4S - ACCES I/O Products, Inc.
Specs
Bus Interface x1
Number of Channels 4
Features Optical Isolation
View Details