ANDROID-232 -- RS-232 SERIAL ADAPTER FOR ANDROID DEVICES
ACCES I/O Products, Inc.RS-232 Serial Adapter for Android DevicesANDROID-232
Description
Features
Android USB 2.0 Full-Speed Host to industry standard RS-232 DB9M serial port
Supports UART interface with RX, TX, RTS and CTS
RX buffer size 5512 bytes; TX buffer size 256 bytes
Supports baud rates up to 460.8kbps, 921.6kbps optional
Use with any Android platform supporting Android Open Accessory Mode (typically 3.1 or above)
±15kV ESD protection on USB data lines and all RS-232 signals
Status and fault LEDs including external power, charging status, and USB status
Supports USB charging for Android devices
Type A USB connector features industrial strength high retention design
Latching +5V external power input connector with external regulated power supply
Industrial operating temperature (-40°C to +85°C) standard
A hard line wired connection eliminates security concerns associated with Wi-Fi and other radio frequency solutions
RoHS Compliant
FACTORY OPTIONS
RJ12 female for RS-232, including GPS signals on RJ12 and J5 connector
RJ45 connector with Cisco pinout
RJ12 connector
Baud rates up to 921.6kbps
RoHS Available. Please contact us for ordering information
ACCES I/O Products, Inc.
Done
Datasheet
Description
Features
Android USB 2.0 Full-Speed Host to industry standard RS-232 DB9M serial port
Supports UART interface with RX, TX, RTS and CTS
RX buffer size 5512 bytes; TX buffer size 256 bytes
Supports baud rates up to 460.8kbps, 921.6kbps optional
Use with any Android platform supporting Android Open Accessory Mode (typically 3.1 or above)
±15kV ESD protection on USB data lines and all RS-232 signals
Status and fault LEDs including external power, charging status, and USB status
Supports USB charging for Android devices
Type A USB connector features industrial strength high retention design
Latching +5V external power input connector with external regulated power supply
Industrial operating temperature (-40°C to +85°C) standard
A hard line wired connection eliminates security concerns associated with Wi-Fi and other radio frequency solutions
RoHS Compliant
FACTORY OPTIONS
RJ12 female for RS-232, including GPS signals on RJ12 and J5 connector
RJ45 connector with Cisco pinout
RJ12 connector
Baud rates up to 921.6kbps
RoHS Available. Please contact us for ordering information
RS-232 Serial Adapter for Android Devices
ANDROID-232
RS-232 Serial Adapter for Android Devices
ANDROID-232
Features
Android USB 2.0 Full-Speed Host to industry standard RS-232 DB9M serial port
Supports UART interface with RX, TX, RTS and CTS
RX buffer size 5512 bytes; TX buffer size 256 bytes
Supports baud rates up to 460.8kbps, 921.6kbps optional
Use with any Android platform supporting Android Open Accessory Mode (typically 3.1 or above)
±15kV ESD protection on USB data lines and all RS-232 signals
Status and fault LEDs including external power, charging status, and USB status
Supports USB charging for Android devices
Type A USB connector features industrial strength high retention design
Latching +5V external power input connector with external regulated power supply
Industrial operating temperature (-40°C to +85°C) standard
A hard line wired connection eliminates security concerns associated with Wi-Fi and other radio frequency solutions
RoHS Compliant
FACTORY OPTIONS
RJ12 female for RS-232, including GPS signals on RJ12 and J5 connector
RJ45 connector with Cisco pinout
RJ12 connector
Baud rates up to 921.6kbps
RoHS Available. Please contact us for ordering information
Features
Android USB 2.0 Full-Speed Host to industry standard RS-232 DB9M serial port