Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular surfaces. Multiple disc brushes are used in Abtex planetary head systems.
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.
| Abtex Corporation | Abtex Corporation | |
|---|---|---|
| Product Category | Industrial Brushes | Specialty Brushes |
| Product Number | 0637810 | 0637810 |
| Product Name | Silicon Carbide Filament, Max Density -- Disc Brush | Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes |
| Specific Product Type / Shape | Disc Brush | |
| Brush Filament / Fill Material | Abrasive Filament | Abrasive Filament |
| Rotary Speed | 3500 rpm | 3500 rpm |
| Abrasive Type | Silicon Carbide | Silicon Carbide |
| Applications | Finer or softer grits or filaments | Finer or softer grits or filaments |