Abtex Corporation Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes 0636500

Description
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.
Datasheet
Description
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4
Dresden, NY, USA
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes
0636500
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes 0636500
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.

Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.

Supplier's Site Datasheet
Silicon Carbide Filament, Max Density -- Disc Brush - 0636500 - Abtex Corporation
Dresden, NY, USA
Silicon Carbide Filament, Max Density -- Disc Brush
0636500
Silicon Carbide Filament, Max Density -- Disc Brush 0636500
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular surfaces. Multiple disc brushes are used in Abtex planetary head systems.

Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular surfaces. Multiple disc brushes are used in Abtex planetary head systems.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation Abtex Corporation
Product Category Specialty Brushes Industrial Brushes
Product Number 0636500 0636500
Product Name Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes Silicon Carbide Filament, Max Density -- Disc Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
Rotary Speed 2500 rpm 2500 rpm
Abrasive Type Silicon Carbide Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Side Tuft Cleaning Brushes - 05812 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 2.12 inch (53.97 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details