Abtex Corporation Silicon Carbide Filament, Max Density -- Disc Brush 0636200

Description
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular surfaces. Multiple disc brushes are used in Abtex planetary head systems.
Datasheet
Description
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular surfaces. Multiple disc brushes are used in Abtex planetary head systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Filament, Max Density -- Disc Brush - 0636200 - Abtex Corporation
Dresden, NY, USA
Silicon Carbide Filament, Max Density -- Disc Brush
0636200
Silicon Carbide Filament, Max Density -- Disc Brush 0636200
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular surfaces. Multiple disc brushes are used in Abtex planetary head systems.

Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular surfaces. Multiple disc brushes are used in Abtex planetary head systems.

Supplier's Site Datasheet
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4
Dresden, NY, USA
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes
0636200
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes 0636200
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.

Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation Abtex Corporation
Product Category Industrial Brushes Specialty Brushes
Product Number 0636200 0636200
Product Name Silicon Carbide Filament, Max Density -- Disc Brush Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament Abrasive Filament
Rotary Speed 2500 rpm 2500 rpm
Abrasive Type Silicon Carbide Silicon Carbide
Applications Finer or softer grits or filaments Finer or softer grits or filaments
Unlock Full Specs
to access all available technical data

Similar Products

Valve Brush, 9” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-4X01 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Silicon Carbide Filament, Max Density -- Disc Brush - 0637900 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 3500 rpm
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
K8011, 8 Inch Knot Wheel - 42055 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
View Details