Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular surfaces. Multiple disc brushes are used in Abtex planetary head systems.
| Abtex Corporation | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 0630020 |
| Product Name | Silicon Carbide Filament, V Tuft --Disc Brush |
| Specific Product Type / Shape | Disc Brush |
| Brush Filament / Fill Material | Abrasive Filament |
| Rotary Speed | 4500 rpm |
| Abrasive Type | Silicon Carbide |
| Applications | Finer or softer grits or filaments |