Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring.
| Abtex Corporation | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 0204700 |
| Product Name | Abtex Hex-Drive Brushes, Silicon Carbide Filament – Standard Density 1" Trim |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush |
| Brush Filament / Fill Material | Abrasive Filament |
| Trim Length | 1 inch (25.4 mm) |
| Rotary Speed | 10000 rpm |
| Abrasive Type | Silicon Carbide |