Abtex Corporation Abtex Composite Hub Radial Wheels, Silicon Carbide Filament 0114800

Description
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.
Datasheet
Description
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0114800 - Abtex Corporation
Dresden, NY, USA
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament
0114800
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament 0114800
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.

Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts.

The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Specialty Brushes
Product Number 0114800
Product Name Abtex Composite Hub Radial Wheels, Silicon Carbide Filament
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2 inch (50.8 mm)
Rotary Speed 1800 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Valve Brush, 6 3/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-3X00 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0117400 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
Flexible Strip Brush - FXD130BL - Sealeze
Specs
Specific Product Type / Shape End Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm)
View Details