ABTech, Inc. Air Bearing Spindles

Description
ABTech’s high precision air bearing spindles provide the ultimate performance utilizing a proven and robust design. High stiffness, load capacity and very low error motion make these spindles ideal for precision machining, grinding, single point diamond turning, and high precision scanning. Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660 bearing bronze journal providing a proven, robust and forgiving design. Available in a variety of sizes and speeds with a flange, foot, or a-thermal mounting. Optional motion controllers incorporate a digital amplifier with easy-to-use programmable controls and digital spindle speed readout. Fully integratable with your existing CNC controller. With this modular design approach and complete engineering support capabilities ABTech will respond quickly to provide a custom solution to your unique O.E.M. needs for ultra-precision motion. No need to settle for standard catalog offerings for your application. Configuration Flexibility to Meet Your Specific Needs Part of our “Pride in Precision” philosophy means providing you with the precise solution needed. We don’t believe selling our customers more, or less, than what their application calls for. For over two decades working with our customers we’ve developed a broad range of options and accessories to address the majority of ultra-precision motion applications. (See options and accessories for a complete list.) No matter how broad our product options, we realize they don’t address every possible application. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs. Features & Benefits Ultra-smooth motion with no static friction Orifice compensated air bearing design Low air consumption (0.9 SCFM) Robust construction: Hardened 440C stainless steel shaft/thrust plate 660 bearing bronze journals Built in adjustment for balancing to customer's tooling Liquid cooled motor and bearing housing Flange, foot or a-thermal mounts available Motor controllers and HMI available Total radial error motion <2 μ” Radial asynchronous error motion < 1 μ” Total axial error motion <2 μ” Dual plane balanced to G0.4 specifications
Description
ABTech’s high precision air bearing spindles provide the ultimate performance utilizing a proven and robust design. High stiffness, load capacity and very low error motion make these spindles ideal for precision machining, grinding, single point diamond turning, and high precision scanning. Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660 bearing bronze journal providing a proven, robust and forgiving design. Available in a variety of sizes and speeds with a flange, foot, or a-thermal mounting. Optional motion controllers incorporate a digital amplifier with easy-to-use programmable controls and digital spindle speed readout. Fully integratable with your existing CNC controller. With this modular design approach and complete engineering support capabilities ABTech will respond quickly to provide a custom solution to your unique O.E.M. needs for ultra-precision motion. No need to settle for standard catalog offerings for your application. Configuration Flexibility to Meet Your Specific Needs Part of our “Pride in Precision” philosophy means providing you with the precise solution needed. We don’t believe selling our customers more, or less, than what their application calls for. For over two decades working with our customers we’ve developed a broad range of options and accessories to address the majority of ultra-precision motion applications. (See options and accessories for a complete list.) No matter how broad our product options, we realize they don’t address every possible application. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs. Features & Benefits Ultra-smooth motion with no static friction Orifice compensated air bearing design Low air consumption (0.9 SCFM) Robust construction: Hardened 440C stainless steel shaft/thrust plate 660 bearing bronze journals Built in adjustment for balancing to customer's tooling Liquid cooled motor and bearing housing Flange, foot or a-thermal mounts available Motor controllers and HMI available Total radial error motion <2 μ” Radial asynchronous error motion < 1 μ” Total axial error motion <2 μ” Dual plane balanced to G0.4 specifications

Suppliers

Company
Product
Description
Supplier Links
Air Bearing Spindles -  - ABTech, Inc.
Fitzwilliam, NH, United States
Air Bearing Spindles
Air Bearing Spindles
ABTech’s high precision air bearing spindles provide the ultimate performance utilizing a proven and robust design. High stiffness, load capacity and very low error motion make these spindles ideal for precision machining, grinding, single point diamond turning, and high precision scanning. Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660 bearing bronze journal providing a proven, robust and forgiving design. Available in a variety of sizes and speeds with a flange, foot, or a-thermal mounting. Optional motion controllers incorporate a digital amplifier with easy-to-use programmable controls and digital spindle speed readout. Fully integratable with your existing CNC controller. With this modular design approach and complete engineering support capabilities ABTech will respond quickly to provide a custom solution to your unique O.E.M. needs for ultra-precision motion. No need to settle for standard catalog offerings for your application. Configuration Flexibility to Meet Your Specific Needs Part of our “Pride in Precision” philosophy means providing you with the precise solution needed. We don’t believe selling our customers more, or less, than what their application calls for. For over two decades working with our customers we’ve developed a broad range of options and accessories to address the majority of ultra-precision motion applications. (See options and accessories for a complete list.) No matter how broad our product options, we realize they don’t address every possible application. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs. Features & Benefits Ultra-smooth motion with no static friction Orifice compensated air bearing design Low air consumption (0.9 SCFM) Robust construction: Hardened 440C stainless steel shaft/thrust plate 660 bearing bronze journals Built in adjustment for balancing to customer's tooling Liquid cooled motor and bearing housing Flange, foot or a-thermal mounts available Motor controllers and HMI available Total radial error motion <2 μ” Radial asynchronous error motion < 1 μ” Total axial error motion <2 μ” Dual plane balanced to G0.4 specifications

ABTech’s high precision air bearing spindles provide the ultimate performance utilizing a proven and robust design. High stiffness, load capacity and very low error motion make these spindles ideal for precision machining, grinding, single point diamond turning, and high precision scanning. Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications.

These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660 bearing bronze journal providing a proven, robust and forgiving design. Available in a variety of sizes and speeds with a flange, foot, or a-thermal mounting.

Optional motion controllers incorporate a digital amplifier with easy-to-use programmable controls and digital spindle speed readout. Fully integratable with your existing CNC controller.

With this modular design approach and complete engineering support capabilities ABTech will respond quickly to provide a custom solution to your unique O.E.M. needs for ultra-precision motion. No need to settle for standard catalog offerings for your application.

Configuration Flexibility to Meet Your Specific Needs

Part of our “Pride in Precision” philosophy means providing you with the precise solution needed. We don’t believe selling our customers more, or less, than what their application calls for. For over two decades working with our customers we’ve developed a broad range of options and accessories to address the majority of ultra-precision motion applications. (See options and accessories for a complete list.)
No matter how broad our product options, we realize they don’t address every possible application. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs.

Features & Benefits

  • Ultra-smooth motion with no static friction
  • Orifice compensated air bearing design
  • Low air consumption (0.9 SCFM)
  • Robust construction:
    Hardened 440C stainless steel shaft/thrust plate
    660 bearing bronze journals
  • Built in adjustment for balancing to customer's tooling
  • Liquid cooled motor and bearing housing
  • Flange, foot or a-thermal mounts available
  • Motor controllers and HMI available
  • Total radial error motion <2 μ”
  • Radial asynchronous error motion < 1 μ”
  • Total axial error motion <2 μ”
  • Dual plane balanced to G0.4 specifications
Supplier's Site

Technical Specifications

  ABTech, Inc.
Product Category Air Bearings
Product Name Air Bearing Spindles
Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Round Flat Pad Air Bearing, FP Series -  - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Shape FlatRound
Load Capacity 19.78 to 3484 lbs (8.97 to 1580 kg)
Stiffness 99928 to 4.91E6 lb/in (17500 to 860000 N/mm)
View Details
Air Bushing - Air-Bushings - Isotech, Inc.
Specs
Load Capacity 2.79 to 292 lbs (1.26 to 133 kg)
Length 1.26 to 3.5 inch (32 to 89 mm)
View Details
Air Bars - Precision Zone -  - New Way Air Bearings
New Way Air Bearings
Specs
Shape FlatRectangular
Length 9.84 inch (250 mm)
Width 2.99 inch (76 mm)
View Details