The FCP 1K-F7W is a 1000VA industrial quality AC-AC frequency converter designed for rugged applications. It features a universal AC input range of 95-264Vac and provides split-phase AC output with various configurations, including dual 115Vac outputs and single 230Vac or 400Vac outputs. The converter utilizes microprocessor-controlled high frequency PWM technology to generate a pure sine wave output voltage, ensuring low total harmonic distortion of less than 5% at full load. This unit is equipped with full electronic protection, including current limiting and thermal shutdown, to safeguard against overloads and insufficient cooling. It operates efficiently with a typical efficiency of 80% at full load and has a high mean time between failures (MTBF) of 120,000 hours at 45¬?C. The cooling system consists of high-quality built-in fans and conduction through the baseplate, enhancing its mechanical ruggedness. The FCP 1K-F7W is designed to meet various safety and EMI standards, including UL 458 and EN 55032 Class A. It is suitable for environments with operating temperatures ranging from 0¬8C to +50¬8C and can withstand humidity levels of 5-95% non-condensing. The unit is compliant with RoHS regulations and comes with a two-year warranty, subject to proper application within good engineering practices.
This rugged, AC-AC frequency converter uses field proven FCP1000 microprocessor-contr
| ABSOPULSE Electronics Ltd. | |
|---|---|
| Product Category | Power Frequency Converters |
| Product Number | FCP 1K-F7W |
| Product Name | 1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output |
| Frequency Conversion | Variable |
| Phase Conversion | 3:3 |
| Input Voltage | 95 to 264 volts |
| Output Voltage | 115 to 400 volts |
| Power | 1 kVA |