ABSOPULSE Electronics Ltd. AC-AC Frequency Converter with Universal AC-input or high DC-input voltage FC 100-F2 - 100VA

Description
Sinusoidal output voltage Universal input voltage Rugged, industrial quality Filtered input Conduction/convectio n cooled Full electronic protection Field-proven design topology This rugged, AC-AC frequency converter utilizes field proven, microprocessor-contr olled FCF 100 topology to generate the required output power with pure sine wave output voltage. The AC-DC input stage boosts the input voltage to a higher DC bus voltage, which feeds the DC-AC inverter to generate the required AC output. The use of high frequency PWM technology enables compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by conduction via baseplate. Additional cooling is achieved by natural convection through the cooling slots. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also provides exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote
Description
Sinusoidal output voltage Universal input voltage Rugged, industrial quality Filtered input Conduction/convectio n cooled Full electronic protection Field-proven design topology This rugged, AC-AC frequency converter utilizes field proven, microprocessor-contr olled FCF 100 topology to generate the required output power with pure sine wave output voltage. The AC-DC input stage boosts the input voltage to a higher DC bus voltage, which feeds the DC-AC inverter to generate the required AC output. The use of high frequency PWM technology enables compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by conduction via baseplate. Additional cooling is achieved by natural convection through the cooling slots. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also provides exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC-AC Frequency Converter with Universal AC-input or high DC-input voltage - FC 100-F2 - 100VA - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
AC-AC Frequency Converter with Universal AC-input or high DC-input voltage
FC 100-F2 - 100VA
AC-AC Frequency Converter with Universal AC-input or high DC-input voltage FC 100-F2 - 100VA
Sinusoidal output voltage Universal input voltage Rugged, industrial quality Filtered input Conduction/convectio n cooled Full electronic protection Field-proven design topology This rugged, AC-AC frequency converter utilizes field proven, microprocessor-contr olled FCF 100 topology to generate the required output power with pure sine wave output voltage. The AC-DC input stage boosts the input voltage to a higher DC bus voltage, which feeds the DC-AC inverter to generate the required AC output. The use of high frequency PWM technology enables compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by conduction via baseplate. Additional cooling is achieved by natural convection through the cooling slots. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also provides exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
  • Sinusoidal output voltage
  • Universal input voltage
  • Rugged, industrial quality
  • Filtered input
  • Conduction/convection cooled
  • Full electronic protection
  • Field-proven design topology

This rugged, AC-AC frequency converter utilizes field proven, microprocessor-controlled FCF 100 topology to generate the required output power with pure sine wave output voltage. The AC-DC input stage boosts the input voltage to a higher DC bus voltage, which feeds the DC-AC inverter to generate the required AC output. The use of high frequency PWM technology enables compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by conduction via baseplate. Additional cooling is achieved by natural convection through the cooling slots. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also provides exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Frequency Converters
Product Number FC 100-F2 - 100VA
Product Name AC-AC Frequency Converter with Universal AC-input or high DC-input voltage
Frequency Conversion 47-430 Hz
Input Voltage 95 to 264 volts
Output Voltage 115 to 400 volts
Power 100 kVA
Unlock Full Specs
to access all available technical data

Similar Products

1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output - FCP 1K-F7W - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion Variable
Phase Conversion 3:3
Input Voltage 95 to 264 volts
View Details