Absolute Process Instruments, Inc. Rubber Foot; Accessory Type Absolute Process Instruments RB

Description
RUBBER FOOT; Accessory Type:Turns Counting Dial; For Use With:BI Technologies 1/4" Diameter Shaft Potentiometers; Product Range:- RoHS Compliant: NA
Description
RUBBER FOOT; Accessory Type:Turns Counting Dial; For Use With:BI Technologies 1/4" Diameter Shaft Potentiometers; Product Range:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Rubber Foot, part number 73K4916, is an accessory designed for use with BI Technologies 1/4" diameter shaft potentiometers. It serves as a protective component that enhances the stability and functionality of the potentiometer by providing a secure footing. The rubber material is durable and helps to absorb shock, making it suitable for various applications where vibration or movement may occur. This product is RoHS compliant, ensuring it meets environmental standards. Its compatibility with specific potentiometer models makes it a practical choice for engineers looking to enhance their device's performance and longevity.

Datasheet Summary
Powered by GS/AI

The Rubber Foot, part number 73K4916, is an accessory designed for use with BI Technologies 1/4" diameter shaft potentiometers. It serves as a protective component that enhances the stability and functionality of the potentiometer by providing a secure footing. The rubber material is durable and helps to absorb shock, making it suitable for various applications where vibration or movement may occur. This product is RoHS compliant, ensuring it meets environmental standards. Its compatibility with specific potentiometer models makes it a practical choice for engineers looking to enhance their device's performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot; Accessory Type Absolute Process Instruments - 73K4916 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot; Accessory Type Absolute Process Instruments
73K4916
Rubber Foot; Accessory Type Absolute Process Instruments 73K4916
RUBBER FOOT; Accessory Type:Turns Counting Dial; For Use With:BI Technologies 1/4" Diameter Shaft Potentiometers; Product Range:- RoHS Compliant: NA

RUBBER FOOT; Accessory Type:Turns Counting Dial; For Use With:BI Technologies 1/4" Diameter Shaft Potentiometers; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K4916
Product Name Rubber Foot; Accessory Type Absolute Process Instruments
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details