Absolute Process Instruments, Inc. 11 Pin Octal Standard Relay Socket; Socket Mounting Absolute Process Instruments API-011

Description
11 PIN OCTAL STANDARD RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Relays RoHS Compliant: NA
Datasheet
Description
11 PIN OCTAL STANDARD RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Relays RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
11 Pin Octal Standard Relay Socket; Socket Mounting Absolute Process Instruments - 83K8236 - Newark, An Avnet Company
Chicago, IL, United States
11 Pin Octal Standard Relay Socket; Socket Mounting Absolute Process Instruments
83K8236
11 Pin Octal Standard Relay Socket; Socket Mounting Absolute Process Instruments 83K8236
11 PIN OCTAL STANDARD RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Relays RoHS Compliant: NA

11 PIN OCTAL STANDARD RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Relays RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 83K8236
Product Name 11 Pin Octal Standard Relay Socket; Socket Mounting Absolute Process Instruments
Number of Pins/Blades 11-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 4547143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details