Abrisa Technologies Hot Mirror for Heat Control HM-VS-950 Commercial

Description
Most light sources produce more heat (infrared energy) than light. By placing a hot mirror in the beam path the infrared (heat) energy can be reflected away and the visible energy transmitted. Unlike heat absorbing glasses which are susceptible to breaking, have size limitation, and low visible transmission; the HM-VS-950, formerly known as #103 Hot Mirror, is of all dielectric multilayer construction, has higher visible transmission, reflects the I.R. energy and is available in sizes up to 24” in diameter. Should your application require the enhance-ment of U.V. blocking or extended I.R. reflection see HM-VS-1500 Hot Mirror. If color balance is of concern see HM-VS-1150 Color Neutral Hot Mirror.
Description
Most light sources produce more heat (infrared energy) than light. By placing a hot mirror in the beam path the infrared (heat) energy can be reflected away and the visible energy transmitted. Unlike heat absorbing glasses which are susceptible to breaking, have size limitation, and low visible transmission; the HM-VS-950, formerly known as #103 Hot Mirror, is of all dielectric multilayer construction, has higher visible transmission, reflects the I.R. energy and is available in sizes up to 24” in diameter. Should your application require the enhance-ment of U.V. blocking or extended I.R. reflection see HM-VS-1500 Hot Mirror. If color balance is of concern see HM-VS-1150 Color Neutral Hot Mirror.

Suppliers

Company
Product
Description
Supplier Links
Hot Mirror for Heat Control - HM-VS-950 Commercial - Abrisa Technologies
Clarksburg, WV, United States
Hot Mirror for Heat Control
HM-VS-950 Commercial
Hot Mirror for Heat Control HM-VS-950 Commercial
Most light sources produce more heat (infrared energy) than light. By placing a hot mirror in the beam path the infrared (heat) energy can be reflected away and the visible energy transmitted. Unlike heat absorbing glasses which are susceptible to breaking, have size limitation, and low visible transmission; the HM-VS-950, formerly known as #103 Hot Mirror, is of all dielectric multilayer construction, has higher visible transmission, reflects the I.R. energy and is available in sizes up to 24” in diameter. Should your application require the enhance-ment of U.V. blocking or extended I.R. reflection see HM-VS-1500 Hot Mirror. If color balance is of concern see HM-VS-1150 Color Neutral Hot Mirror.

Most light sources produce more heat (infrared energy) than light. By placing a hot mirror in the beam path the infrared (heat) energy can be reflected away and the visible energy transmitted. Unlike heat absorbing glasses which are susceptible to breaking, have size limitation, and low visible transmission; the HM-VS-950, formerly known as #103 Hot Mirror, is of all dielectric multilayer construction, has higher visible transmission, reflects the I.R. energy and is available in sizes up to 24” in diameter. Should your application require the enhance-ment of U.V. blocking or extended I.R. reflection see HM-VS-1500 Hot Mirror. If color balance is of concern see HM-VS-1150 Color Neutral Hot Mirror.

Supplier's Site

Technical Specifications

  Abrisa Technologies
Product Category Optical Filters
Product Number HM-VS-950 Commercial
Product Name Hot Mirror for Heat Control
Filter Type Hot Mirrors
Application Infrared
Filter Diameter, Side Length, or Rectangular Length 24 mm (0.9449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
780-10 OD4 Bandpass Filter - 7463 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
High-Energy Pinhole, Molybdenum, 25 µm, 0.875-20 Thread - 910PH-25 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details