Abrisa Technologies Hot Mirror for Heat Control HM-VS-950 Commercial

Description
Most light sources produce more heat (infrared energy) than light. By placing a hot mirror in the beam path the infrared (heat) energy can be reflected away and the visible energy transmitted. Unlike heat absorbing glasses which are susceptible to breaking, have size limitation, and low visible transmission; the HM-VS-950, formerly known as #103 Hot Mirror, is of all dielectric multilayer construction, has higher visible transmission, reflects the I.R. energy and is available in sizes up to 24” in diameter. Should your application require the enhance-ment of U.V. blocking or extended I.R. reflection see HM-VS-1500 Hot Mirror. If color balance is of concern see HM-VS-1150 Color Neutral Hot Mirror.
Description
Most light sources produce more heat (infrared energy) than light. By placing a hot mirror in the beam path the infrared (heat) energy can be reflected away and the visible energy transmitted. Unlike heat absorbing glasses which are susceptible to breaking, have size limitation, and low visible transmission; the HM-VS-950, formerly known as #103 Hot Mirror, is of all dielectric multilayer construction, has higher visible transmission, reflects the I.R. energy and is available in sizes up to 24” in diameter. Should your application require the enhance-ment of U.V. blocking or extended I.R. reflection see HM-VS-1500 Hot Mirror. If color balance is of concern see HM-VS-1150 Color Neutral Hot Mirror.

Suppliers

Company
Product
Description
Supplier Links
Hot Mirror for Heat Control - HM-VS-950 Commercial - Abrisa Technologies
Clarksburg, WV, United States
Hot Mirror for Heat Control
HM-VS-950 Commercial
Hot Mirror for Heat Control HM-VS-950 Commercial
Most light sources produce more heat (infrared energy) than light. By placing a hot mirror in the beam path the infrared (heat) energy can be reflected away and the visible energy transmitted. Unlike heat absorbing glasses which are susceptible to breaking, have size limitation, and low visible transmission; the HM-VS-950, formerly known as #103 Hot Mirror, is of all dielectric multilayer construction, has higher visible transmission, reflects the I.R. energy and is available in sizes up to 24” in diameter. Should your application require the enhance-ment of U.V. blocking or extended I.R. reflection see HM-VS-1500 Hot Mirror. If color balance is of concern see HM-VS-1150 Color Neutral Hot Mirror.

Most light sources produce more heat (infrared energy) than light. By placing a hot mirror in the beam path the infrared (heat) energy can be reflected away and the visible energy transmitted. Unlike heat absorbing glasses which are susceptible to breaking, have size limitation, and low visible transmission; the HM-VS-950, formerly known as #103 Hot Mirror, is of all dielectric multilayer construction, has higher visible transmission, reflects the I.R. energy and is available in sizes up to 24” in diameter. Should your application require the enhance-ment of U.V. blocking or extended I.R. reflection see HM-VS-1500 Hot Mirror. If color balance is of concern see HM-VS-1150 Color Neutral Hot Mirror.

Supplier's Site

Technical Specifications

  Abrisa Technologies
Product Category Optical Mirrors
Product Number HM-VS-950 Commercial
Product Name Hot Mirror for Heat Control
Mirror Types Flat Mirror
Wavelength Range 400 to 950 nm (4000 to 9500 Å)
Diameter/Width 610 mm (24 inch)
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details