UV Hot mirror filters are specially designed to transmit more than 80% on average from 245-460nm and reflect more than 70% in average from 800-1050nm at normal incidence. Custom angles of incidence can be designed to specification.
| Abrisa Technologies | |
|---|---|
| Product Category | UV Filters |
| Product Number | HM-UV-1050 |
| Product Name | UV Pass Hot Mirror |
| Filter Type | Hot Mirrors |
| Filter Diameter, Side Length, or Rectangular Length | 24 mm (0.9449 inch) |
| Thickness | 1.1 to 3.3 mm (0.0433 to 0.1299 inch) |