Abrisa Technologies 45-Degree Cube Polarizing Beam Splitter

Description
Beam Splitter (BS) is a term used to describe various coatings which divide a beam of light into separate beams. Dichroic filters are often called beam splitters. In this section, we will be describing beam splitters that divide light at each wavelength of interest into two separate beams. These beam splitters are typically designed for an incident angle around 45 degrees from normal. Partially transmitting metals also make very useful beam splitter coatings. Two common metals used for this purpose are Inconel and chrome. Metal beam splitters are often very broad and can cover a much wider spectrum of wavelengths than their dielectric counterparts. Dielectric coatings as described here have the advantage of being non-absorbing and so allow for greater throughput of energy. These dichroic filters for example, have a dielectric coating that can be used for a 50/50 beam splitter. In contrast, Inconel is limited to 30% transmission and 30% reflection due to the absorption inherent in the metal film. Standard dielectric beam splitter coatings include 30/70, 50/50, and 70/30. We welcome inquiries regarding any custom requirements you may have. This coating reflects 70% and transmits 30% (±10%) from 450-650nm at 45 degrees angle of incidence.
Datasheet
Description
Beam Splitter (BS) is a term used to describe various coatings which divide a beam of light into separate beams. Dichroic filters are often called beam splitters. In this section, we will be describing beam splitters that divide light at each wavelength of interest into two separate beams. These beam splitters are typically designed for an incident angle around 45 degrees from normal. Partially transmitting metals also make very useful beam splitter coatings. Two common metals used for this purpose are Inconel and chrome. Metal beam splitters are often very broad and can cover a much wider spectrum of wavelengths than their dielectric counterparts. Dielectric coatings as described here have the advantage of being non-absorbing and so allow for greater throughput of energy. These dichroic filters for example, have a dielectric coating that can be used for a 50/50 beam splitter. In contrast, Inconel is limited to 30% transmission and 30% reflection due to the absorption inherent in the metal film. Standard dielectric beam splitter coatings include 30/70, 50/50, and 70/30. We welcome inquiries regarding any custom requirements you may have. This coating reflects 70% and transmits 30% (±10%) from 450-650nm at 45 degrees angle of incidence.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
45-Degree Cube Polarizing Beam Splitter -  - Abrisa Technologies
Clarksburg, WV, United States
45-Degree Cube Polarizing Beam Splitter
45-Degree Cube Polarizing Beam Splitter
Beam Splitter (BS) is a term used to describe various coatings which divide a beam of light into separate beams. Dichroic filters are often called beam splitters. In this section, we will be describing beam splitters that divide light at each wavelength of interest into two separate beams. These beam splitters are typically designed for an incident angle around 45 degrees from normal. Partially transmitting metals also make very useful beam splitter coatings. Two common metals used for this purpose are Inconel and chrome. Metal beam splitters are often very broad and can cover a much wider spectrum of wavelengths than their dielectric counterparts. Dielectric coatings as described here have the advantage of being non-absorbing and so allow for greater throughput of energy. These dichroic filters for example, have a dielectric coating that can be used for a 50/50 beam splitter. In contrast, Inconel is limited to 30% transmission and 30% reflection due to the absorption inherent in the metal film. Standard dielectric beam splitter coatings include 30/70, 50/50, and 70/30. We welcome inquiries regarding any custom requirements you may have. This coating reflects 70% and transmits 30% (±10%) from 450-650nm at 45 degrees angle of incidence.

Beam Splitter (BS) is a term used to describe various coatings which divide a beam of light into separate beams. Dichroic filters are often called beam splitters. In this section, we will be describing beam splitters that divide light at each wavelength of interest into two separate beams.

These beam splitters are typically designed for an incident angle around 45 degrees from normal. Partially transmitting metals also make very useful beam splitter coatings. Two common metals used for this purpose are Inconel and chrome. Metal beam splitters are often very broad and can cover a much wider spectrum of wavelengths than their dielectric counterparts. Dielectric coatings as described here have the advantage of being non-absorbing and so allow for greater throughput of energy.

These dichroic filters for example, have a dielectric coating that can be used for a 50/50 beam splitter. In contrast, Inconel is limited to 30% transmission and 30% reflection due to the absorption inherent in the metal film. Standard dielectric beam splitter coatings include 30/70, 50/50, and 70/30. We welcome inquiries regarding any custom requirements you may have.

This coating reflects 70% and transmits 30% (±10%) from 450-650nm at 45 degrees angle of incidence.

Supplier's Site Datasheet

Technical Specifications

  Abrisa Technologies
Product Category Polarizing Cube Beamsplitters
Product Name 45-Degree Cube Polarizing Beam Splitter
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Polarization Beemsplitters -  - CeNing Optics Co., Ltd.
Specs
Side Length 10 to 60 mm (0.3937 to 2.36 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating AR Coating
View Details
Broadband Dielectric Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating: Ravg<0.75% @ 45° incidence
View Details
Cube Beamsplitter, Polarizing, 12.7mm, 670 nm Laser Line - 05BC16PC.12 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Polarizing Beamsplitter Cubes -  - Thorlabs, Inc.
Specs
Polarizer Construction Cement; Mounted
Side Length 5 to 36.8 mm (0.1969 to 1.45 inch)
Polarizer Features Anti-Reflection Coating
View Details