2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount
Abracon PRO-OB-536 WiFi Antenna
Abracon PRO-OB-536 WiFi Antenna
Abracon PRO-OB-536 WiFi Antenna
RF ANT 2.4GHZ/5.5GHZ STAMPED MET Product overview: PRO-OB-536 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PRO-OB-536 can be used for catalog matching and distributor lookup.
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz Solder Surface Mount
ANTENNA, WLAN, 5.15-5.85GHZ, 2.7DBI, SMD ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 535-PRO-OB-536TR-ND | 2432682P | 875-PRO-OB-536 | PRO-OB-536 | 32AK8316 |
| Product Name | RF Antennas | WiFi Antennas | 2.4GHZ 5.5GHZ Rf Antenna | RF Antennas | Antenna, Wlan, 5.15-5.85Ghz, 2.7Dbi, Smd Rohs Compliant Abracon |
| Applications | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | Modem or Wireless Network | RF Testing | Bluetooth, WLAN, Zigbee™ | |
| Primary Frequency Range | 2400.0 to 5500.0 MHz | 2400.0 to ? MHz | 2400.0 to 5850.0 MHz | ||
| Technology Type | Stamped Metal | Stamped Metal | Stamped Metal |