Abracon, LLC RF Antennas PRO-IS-578

Description
2.4425GHz, 5.5125GHz Bluetooth, ISM, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.875GHz 3dBi IPEX MHF4 Adhesive
Request a Quote Datasheet
Description
2.4425GHz, 5.5125GHz Bluetooth, ISM, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.875GHz 3dBi IPEX MHF4 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-PRO-IS-578-ND - DigiKey
Thief River Falls, MN, United States
2.4425GHz, 5.5125GHz Bluetooth, ISM, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.875GHz 3dBi IPEX MHF4 Adhesive

2.4425GHz, 5.5125GHz Bluetooth, ISM, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.875GHz 3dBi IPEX MHF4 Adhesive

Buy Now Datasheet
RF Antennas - PRO-IS-578 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PRO-IS-578
RF Antennas PRO-IS-578
2.4425GHz, 5.5125GHz Bluetooth, ISM, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.875GHz 3dBi IPEX MHF4 Adhesive

2.4425GHz, 5.5125GHz Bluetooth, ISM, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.875GHz 3dBi IPEX MHF4 Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 535-PRO-IS-578-ND PRO-IS-578
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, WLAN, Zigbee™ Bluetooth, ISM, WLAN, Zigbee™
Primary Frequency Range 2442.5 to 5512.5 MHz
Gain 3 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GPS PCB Active Patch Antenna L1 Band with 1.13mm Cable L-10cm + UFL 25*25*2mm - ET-GPL1-5L10C-U-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers