Abracon, LLC RF Antennas PRO-IS-237

Description
2.4GHz ISM PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.4GHz ISM PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-PRO-IS-237-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz ISM PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz ISM PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
WiFi Antennas - 2505288P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505288P
WiFi Antennas 2505288P
InSide 2400 Triangular, 10 cm MHF (U.FL)

InSide 2400 Triangular, 10 cm MHF (U.FL)

Supplier's Site
WiFi Antennas - 2505288 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505288
WiFi Antennas 2505288
InSide 2400 Triangular, 10 cm MHF (U.FL)

InSide 2400 Triangular, 10 cm MHF (U.FL)

Supplier's Site
WiFi Antennas - 2505287 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505287
WiFi Antennas 2505287
InSide 2400 Triangular, 10 cm MHF (U.FL)

InSide 2400 Triangular, 10 cm MHF (U.FL)

Supplier's Site
RF Antennas - PRO-IS-237 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PRO-IS-237
RF Antennas PRO-IS-237
2.4GHz ISM PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz ISM PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 535-PRO-IS-237-ND 2505288P PRO-IS-237
Product Name RF Antennas WiFi Antennas RF Antennas
Applications ISM Modem or Wireless Network ISM
Primary Frequency Range 2400.0 MHz 2400.0 to ? MHz
Gain 3 dB 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
433MHz 5dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-4335R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers