Abracon, LLC Evaluation Board, Wireless Network Rohs Compliant Abracon PRO-EB-550

Description
EVALUATION BOARD, WIRELESS NETWORK ROHS COMPLIANT: YES
Description
EVALUATION BOARD, WIRELESS NETWORK ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board, Wireless Network Rohs Compliant Abracon - 32AK8310 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Wireless Network Rohs Compliant Abracon
32AK8310
Evaluation Board, Wireless Network Rohs Compliant Abracon 32AK8310
EVALUATION BOARD, WIRELESS NETWORK ROHS COMPLIANT: YES

EVALUATION BOARD, WIRELESS NETWORK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 32AK8310
Product Name Evaluation Board, Wireless Network Rohs Compliant Abracon
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers