Win Source Part Number: 1150382-MZTTCS10.00M
Category: Crystals, Oscillators, Resonators>Resonator
Series: MZTTCS
Type: Ceramic
Features: Built in Capacitor
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Capacitance: 15 pF
Frequency: 10 MHz
Height: 0.067" (1.70mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Package / Case: 3-SMD, No Lead
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.185" L x 0.161" W (4.70mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8541.60.0080
Mfr: Abracon LLC
Other Names: 2266-MZTTCS10.00MT
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1150382-MZTTCS10.00MT |
| Product Name | Crystals, Oscillators, Resonators - Resonators |
| Oscillator Type | Ceramic |