Abracon, LLC HWZT HWZT-8.00MD

Description
RoHS/RoHS II Compliant Series: HWZT Length: 10 mm Width: 5 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 2 Lead, 5.00mm Pitch Part Status: Active
Description
RoHS/RoHS II Compliant Series: HWZT Length: 10 mm Width: 5 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 2 Lead, 5.00mm Pitch Part Status: Active

Suppliers

Company
Product
Description
Supplier Links
HWZT - HWZT-8.00MD - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: HWZT Length: 10 mm Width: 5 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 2 Lead, 5.00mm Pitch Part Status: Active

RoHS/RoHS II Compliant

  • Series: HWZT
  • Length: 10 mm
  • Width: 5 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 8 MHz
  • Frequency Stability: ± 0.3 %
  • Frequency Tolerance: ± 0.5 %
  • Impedance: 30 Ω
  • Mounting Type: Through Hole
  • Package / Case: Radial - 2 Lead, 5.00mm Pitch
  • Part Status: Active
Supplier's Site
Resonators HWZT-8.00MD
CERAMIC RES 8.0000MHZ T/H

CERAMIC RES 8.0000MHZ T/H

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number HWZT-8.00MD HWZT-8.00MD
Product Name HWZT Resonators
Package / Form Factor Through Hole Through Hole
Features / Standards RoHS
Frequency 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-286.363-18-33-AEL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 28.64 MHz
View Details
4 suppliers
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
ABM10AIG MHz Crystal - ABM10AIG-25.000MHZ-4Z-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
8 suppliers