Abracon, LLC Crystal Units FO7HSCAE50.0-T1

Description
Abracon FO7HSCAE50.0-T1 Crystal Unit
Request a Quote
Description
Abracon FO7HSCAE50.0-T1 Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260750
Crystal Units 2260750
Abracon FO7HSCAE50.0-T1 Crystal Unit

Abracon FO7HSCAE50.0-T1 Crystal Unit

Supplier's Site
Crystal Units - 2260751P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260751P
Crystal Units 2260751P
Abracon FO7HSCAE50.0-T1 Crystal Unit

Abracon FO7HSCAE50.0-T1 Crystal Unit

Supplier's Site
Crystal Units - 2260751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260751
Crystal Units 2260751
Abracon FO7HSCAE50.0-T1 Crystal Unit

Abracon FO7HSCAE50.0-T1 Crystal Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260750
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-135.6-18-30-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
4 Pin Crystal C12 - C12-76.800-8-2020-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystal Resonators with Built-in Thermistor - THR-2016 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 96 MHz
View Details