Abracon, LLC Crystal Units FO7HSCAE40.0-T1

Description
Abracon FO7HSCAE40.0-T1 Crystal Unit
Request a Quote
Description
Abracon FO7HSCAE40.0-T1 Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260748
Crystal Units 2260748
Abracon FO7HSCAE40.0-T1 Crystal Unit

Abracon FO7HSCAE40.0-T1 Crystal Unit

Supplier's Site
Crystal Units - 2260749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260749
Crystal Units 2260749
Abracon FO7HSCAE40.0-T1 Crystal Unit

Abracon FO7HSCAE40.0-T1 Crystal Unit

Supplier's Site
Crystal Units - 2260749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260749P
Crystal Units 2260749P
Abracon FO7HSCAE40.0-T1 Crystal Unit

Abracon FO7HSCAE40.0-T1 Crystal Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260748
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149548P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 24 MHz
View Details
Crystals - 2195-CM8V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-122.8-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details