Abracon, LLC Crystal Units FO7HHAAE50.0-T2

Description
Abracon FO7HHAAE50.0-T2 Crystal Unit
Request a Quote
Description
Abracon FO7HHAAE50.0-T2 Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260738
Crystal Units 2260738
Abracon FO7HHAAE50.0-T2 Crystal Unit

Abracon FO7HHAAE50.0-T2 Crystal Unit

Supplier's Site
Crystal Units - 2260736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260736
Crystal Units 2260736
Abracon FO7HHAAE50.0-T2 Crystal Unit

Abracon FO7HHAAE50.0-T2 Crystal Unit

Supplier's Site
Crystal Units - 2260738P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260738P
Crystal Units 2260738P
Abracon FO7HHAAE50.0-T2 Crystal Unit

Abracon FO7HHAAE50.0-T2 Crystal Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260738
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X426-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
4 Pin Crystal C3E - C3E-16.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details