Abracon, LLC SMD 6 MHz 20pF Clock and Timing IC FC8AQCCMC6.0-T1

Description
Crystals SMD Crystal 6 MHz Tolerance 30.0 ppm Stability 30.0 ppm 0 To +70 C 20pF 10 x 4.5 mm Product overview: FC8AQCCMC6.0-T1 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6 MHz, 20pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 6 MHz, 20pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-FC8AQCCMC6.0-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Crystals SMD Crystal 6 MHz Tolerance 30.0 ppm Stability 30.0 ppm 0 To +70 C 20pF 10 x 4.5 mm Product overview: FC8AQCCMC6.0-T1 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6 MHz, 20pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 6 MHz, 20pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-FC8AQCCMC6.0-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6 MHz 20pF Clock and Timing IC - 171-FC8AQCCMC6.0-T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6 MHz 20pF Clock and Timing IC
171-FC8AQCCMC6.0-T1
SMD 6 MHz 20pF Clock and Timing IC 171-FC8AQCCMC6.0-T1
Crystals SMD Crystal 6 MHz Tolerance 30.0 ppm Stability 30.0 ppm 0 To +70 C 20pF 10 x 4.5 mm Product overview: FC8AQCCMC6.0-T1 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6 MHz, 20pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 6 MHz, 20pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-FC8AQCCMC6.0-T1 can be used for catalog matching and distributor lookup.

Crystals SMD Crystal 6 MHz Tolerance 30.0 ppm Stability 30.0 ppm 0 To +70 C 20pF 10 x 4.5 mm Product overview: FC8AQCCMC6.0-T1 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6 MHz, 20pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 6 MHz, 20pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-FC8AQCCMC6.0-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 171-FC8AQCCMC6.0-T1
Product Name SMD 6 MHz 20pF Clock and Timing IC
Package Type Reel
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-5972-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
6 suppliers
SMD 32.7680KHZ 6PF Clock and Timing IC - 171-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-5196-1-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
5 suppliers
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CTP/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers