Abracon, LLC Crystal Units FC7ASBBMD20.0-T2

Description
Abracon FC7ASBBMD20.0-T2 Crystal Unit
Request a Quote
Description
Abracon FC7ASBBMD20.0-T2 Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260668P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260668P
Crystal Units 2260668P
Abracon FC7ASBBMD20.0-T2 Crystal Unit

Abracon FC7ASBBMD20.0-T2 Crystal Unit

Supplier's Site
Crystal Units - 2260668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260668
Crystal Units 2260668
Abracon FC7ASBBMD20.0-T2 Crystal Unit

Abracon FC7ASBBMD20.0-T2 Crystal Unit

Supplier's Site
Crystal Units - 2260667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260667
Crystal Units 2260667
Abracon FC7ASBBMD20.0-T2 Crystal Unit

Abracon FC7ASBBMD20.0-T2 Crystal Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260668P
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 1735665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details