Abracon, LLC Crystal Units FC5BQCCMM24.0-T1

Description
Abracon FC5BQCCMM24.0-T1 Crystal Unit
Request a Quote
Description
Abracon FC5BQCCMM24.0-T1 Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260664
Crystal Units 2260664
Abracon FC5BQCCMM24.0-T1 Crystal Unit

Abracon FC5BQCCMM24.0-T1 Crystal Unit

Supplier's Site
Crystal Units - 2260663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260663
Crystal Units 2260663
Abracon FC5BQCCMM24.0-T1 Crystal Unit

Abracon FC5BQCCMM24.0-T1 Crystal Unit

Supplier's Site
Crystal Units - 2260664P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260664P
Crystal Units 2260664P
Abracon FC5BQCCMM24.0-T1 Crystal Unit

Abracon FC5BQCCMM24.0-T1 Crystal Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260664
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 1734320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - X426-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
4 Pin Crystal C7S - C7S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 12 pF
View Details