Abracon, LLC Crystal Units FC5BQCCMM20.0-T1

Description
Abracon FC5BQCCMM20.0-T1 Crystal Unit
Request a Quote
Description
Abracon FC5BQCCMM20.0-T1 Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260662P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260662P
Crystal Units 2260662P
Abracon FC5BQCCMM20.0-T1 Crystal Unit

Abracon FC5BQCCMM20.0-T1 Crystal Unit

Supplier's Site
Crystal Units - 2260662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260662
Crystal Units 2260662
Abracon FC5BQCCMM20.0-T1 Crystal Unit

Abracon FC5BQCCMM20.0-T1 Crystal Unit

Supplier's Site
Crystal Units - 2260661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260661
Crystal Units 2260661
Abracon FC5BQCCMM20.0-T1 Crystal Unit

Abracon FC5BQCCMM20.0-T1 Crystal Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260662P
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystal Units - 1734375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
30 to 200 kHz Tuning Fork Crystal - MS1V-T1K - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
Through Hole Crystals - ECS-035-18-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 3.58 MHz
View Details
2 suppliers