Abracon, LLC Crystal Units FC5BQCCMC20.0-T1

Description
Abracon FC5BQCCMC20.0-T1 Crystal
Request a Quote
Description
Abracon FC5BQCCMC20.0-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260651
Crystal Units 2260651
Abracon FC5BQCCMC20.0-T1 Crystal

Abracon FC5BQCCMC20.0-T1 Crystal

Supplier's Site
Crystal Units - 2260651P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260651P
Crystal Units 2260651P
Abracon FC5BQCCMC20.0-T1 Crystal

Abracon FC5BQCCMC20.0-T1 Crystal

Supplier's Site
Crystal Units - 2260650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260650
Crystal Units 2260650
Abracon FC5BQCCMC20.0-T1 Crystal

Abracon FC5BQCCMC20.0-T1 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260651
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8238931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-122.8-12-33B2Q-JES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details