Abracon, LLC Crystal Units FC4STCBMF20.0

Description
Abracon FC4STCBMF20.0 Crystal
Request a Quote
Description
Abracon FC4STCBMF20.0 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260615
Crystal Units 2260615
Abracon FC4STCBMF20.0 Crystal

Abracon FC4STCBMF20.0 Crystal

Supplier's Site
Crystal Units - 2260616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260616
Crystal Units 2260616
Abracon FC4STCBMF20.0 Crystal

Abracon FC4STCBMF20.0 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260615
Product Name Crystal Units
Package / Form Factor HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 6719797 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details