Abracon, LLC Crystal Units FC4STCBMF16.0

Description
Abracon FC4STCBMF16.0 Crystal
Request a Quote
Description
Abracon FC4STCBMF16.0 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260611
Crystal Units 2260611
Abracon FC4STCBMF16.0 Crystal

Abracon FC4STCBMF16.0 Crystal

Supplier's Site
Crystal Units - 2260610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260610
Crystal Units 2260610
Abracon FC4STCBMF16.0 Crystal

Abracon FC4STCBMF16.0 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260611
Product Name Crystal Units
Package / Form Factor HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-AEL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillators - 7675285P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 30 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details