Abracon, LLC Crystal Units FC4STCBAF20.0

Description
Abracon FC4STCBAF20.0 Crystal
Request a Quote
Description
Abracon FC4STCBAF20.0 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260586
Crystal Units 2260586
Abracon FC4STCBAF20.0 Crystal

Abracon FC4STCBAF20.0 Crystal

Supplier's Site
Crystal Units - 2260587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260587
Crystal Units 2260587
Abracon FC4STCBAF20.0 Crystal

Abracon FC4STCBAF20.0 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260586
Product Name Crystal Units
Package / Form Factor HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC871TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
2 Pin Crystal CAA - CAA-25.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details